Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs
Mfr AMD Xilinx
Package Tray
Product Status Obsolete
Programmable Type OTP
Memory Size 2Mb
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-VQFP (10x10)
Base Product Number XC17S200A
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Other Names 2156-XC17S200AVQ44I-XX,XILXLXXC17S200AVQ44I
Standard Package 160
Win Source Part Number 1014778-XC17S200AVQ44I
Ultra Librarian 3D Model Ultra Librarian XC17S200AVQ44I CAD Model

Description

The XC17S200AVQ44I is an integrated circuit from AMD Xilinx designed for use in memory configuration PROMs for FPGAs.

  • Memory Size: 2Mb
  • Programmable Type: OTP
  • Voltage Supply: 3V ~ 3.6V
  • Package: 44-TQFP
  • Product Status: Obsolete
  • RoHS Compliance: Non-compliant

You May Also Be Interested in

Micron Technology Inc.
LPDDR4 4G 256MX16 FBGA
Need more? Email Us
ECAD model for MT53E256M16D1FW-046 WT:B
Macronix
IC FLASH 4MBIT PARALLEL 44SOP / FLASH - NOR Memory IC 4Mbit Parallel 70 ns 44-SOP
Need more? Email Us
ECAD model for MX29LV400CBMC-70G
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48TSOP I
Lowest to $23.7769
ECAD model for IS62WV102416GBLL-45TLI
Micron Technology Inc.
IC FLASH 128GBIT PAR 132VBGA
Lowest to $28.4229
ECAD model for MT29E128G08CECDBJ4-6:D
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8MSOP
Lowest to $1.6682
ECAD model for 24LC014H-I/MS
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
ECAD model for 24FC04-E/SN
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Need more? Email Us
ECAD model for IS62WV2568FBLL-45TLI
Micron Technology Inc.
IC DRAM 4GBIT PAR 96FBGA
Lowest to $28.9466
ECAD model for MT41K256M16TW-093:P TR
Infineon Technologies
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mbit Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL256P11FFIV23

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.5234 $73.6638
15+ $8.6348 $129.5220
24+ $8.3644 $200.7456
32+ $8.0954 $259.0528
42+ $7.8250 $328.6500
56+ $7.0152 $392.8512
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,882 pieces
In Stock: 1,941 pieces Factory Stock: 1,941 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention