EN
  • EN
  • DE

AT17LV512-10PI

Part No AT17LV512-10PI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFIG EEPROM 512K 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 512kb
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17LV512
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B2
HTSUS 8542.32.0051
Win Source Part Number 565100-AT17LV512-10PI
Ultra Librarian 3D Model Ultra Librarian AT17LV512-10PI CAD Model

Description

The Microchip Technology AT17LV512-10PI is a high-performance, 512Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) that is specifically designed for flexible, non-volatile storage solutions. This EEPROM is part of the Atmel series and offers a 10 MHz clock rate, making it an excellent choice for applications requiring fast data access and reliable storage over time.

Key Features

  • Memory Size: 512 Kbits, providing ample space for firmware storage, configuration parameters, or small application data.
  • Interface Type: Serial, ensuring compatibility with a wide range of microcontrollers and processors.
  • Write Cycle Time: Typically 10ms per byte/page, allowing for efficient updates to stored data.
  • Supply Voltage: Ranges from 3V to 3.6V, making it suitable for low-power applications and compatible with most 3.3V systems.
  • Operating Temperature: -40°C to +85°C, ensuring reliable operation even in harsh environmental conditions.
  • Packaging: 20-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle in production environments.

Applications

The AT17LV512-10PI is versatile and can be used in a variety of applications, including:

  • Embedded systems for storing boot code or firmware updates
  • Industrial control systems for configuration and calibration data retention
  • Consumer electronics for user preference storage and device customization
  • Telecommunication devices where non-volatile memory is critical

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT17LV512-10PI EEPROM is manufactured to high standards, ensuring that your application is backed by a robust storage solution. Additionally, Microchip provides comprehensive technical support and documentation, making integration and troubleshooting more straightforward for developers.

With its balance of size, speed, and robustness, the AT17LV512-10PI from Microchip Technology is a reliable choice for designers looking for a non-volatile memory solution that won't compromise on performance or durability.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 7MBIT 20-TSSOP
Lowest to $19.3948
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC SERIAL CONFIG PROM 64K 20PLCC
Need more? Email Us
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 128K 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $49.4777
Intel
IC CONFIG DEVICE
Need more? Email Us
Microchip Technology
IC EEPROM FLASH 32MBIT 44-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess