EN
  • EN
  • DE

MA47266-146

Part No MA47266-146
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description DIODE,PIN,GLASS,AXIAL,HI_VOLUME
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 200V
Capacitance @ Vr, F 1.5pF @ 50V, 1MHz
Resistance @ If, F 600mOhm @ 50mA, 100MHz
Power Dissipation (Max) 500 mW
Operating Temperature -55°C ~ 175°C
Package / Case Axial
Supplier Device Package Axial
Ultra Librarian 3D Model Ultra Librarian MA47266-146 CAD Model

Description

NULL

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.7235
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess