EN
  • EN
  • DE

FFPF20UP30STU

Part No FFPF20UP30STU
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Ultrafast Recovery Power Rectifier | DIODE GEN PURP 300V 20A TO220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 300V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) at If 1.5V at 20A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage at Vr 100μA at 300V
Mounting Style Through Hole
Manufacturer Package TO-220-2 Full Pack
Supplier Device Package TO-220F-2L
Operating Temperature - Junction -65°C ~ 150°C
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1174130-FFPF20UP30STU
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FFPF20UP30STU CAD Model

Description

The ON Semiconductor FFPF20UP30STU is a state-of-the-art ultrafast recovery power rectifier designed to provide efficient and reliable performance for a wide range of high-frequency power electronics applications. This device is an essential component for modern power supply designs, where fast switching and minimal power loss are critical.

Key Features

  • Voltage Rating: This rectifier has a maximum repetitive reverse voltage (VRRM) of 300V, which makes it suitable for various industrial and consumer electronic applications.
  • Current Capacity: It can handle up to 20A of average rectified forward current (IFAV), ensuring robust performance in high-power settings.
  • Ultrafast Recovery Time: With an ultrafast recovery time typically less than 50ns, the FFPF20UP30STU minimizes power loss and improves efficiency in switching power supplies, converters, and other power control circuits.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) contributes to reduced power dissipation and higher efficiency, which is particularly beneficial in applications with repetitive high-frequency switching.
  • High Temperature Operation: The device is capable of operating at junction temperatures ranging from -65°C to +150°C, making it reliable in harsh environmental conditions.

Applications

The FFPF20UP30STU is well-suited for a variety of applications, including:

  • Power Management Systems
  • Switching Power Supplies
  • Power Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Power Factor Correction Circuits

Package and Quality

The device comes in a TO-220F full-pack package, which provides isolation from the mounting surface and enhanced thermal performance. The FFPF20UP30STU is also compliant with RoHS and Halogen-Free standards, reflecting ON Semiconductor's commitment to environmental sustainability and safety.

Conclusion

The FFPF20UP30STU from ON Semiconductor is an exceptional choice for designers looking for a high-performance ultrafast recovery power rectifier. Its combination of high voltage and current ratings, ultrafast recovery time, and low power loss makes it a versatile and efficient solution for advanced power electronics systems.

You May Also Be Interested in

Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess