EN
  • EN
  • DE

AT17LV256A-10JI

Part No AT17LV256A-10JI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFG EEPROM 256K 20-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Series -
Package Tube
Product Status Obsolete
Programmable Type Serial EEPROM
Memory Size 256Kb
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17LV256A
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1357150-AT17LV256A-10JI
Ultra Librarian 3D Model Ultra Librarian AT17LV256A-10JI CAD Model

Description

The AT17LV256A-10JI is a high-performance, low-power serial configuration EEPROM device from Microchip Technology, designed to store configuration data for FPGA (Field-Programmable Gate Array) devices. With its robust storage capability and fast data transfer rates, it is an ideal choice for a variety of complex electronic systems that require on-the-fly reconfigurability.

Key Features

  • Memory Size: The device offers 256K bits of memory, providing ample space for storing configuration scripts and data for FPGA devices.
  • Speed: The AT17LV256A-10JI operates with a read/write speed of 10 MHz, ensuring quick and efficient access to configuration data.
  • Interface: It utilizes a simple serial SPI-like interface, which facilitates easy integration into existing designs and reduces the complexity of system communication.
  • Package: This EEPROM is available in a PLCC (Plastic Leaded Chip Carrier) 20-pin package, offering a compact footprint for space-constrained applications.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating various system requirements and ensuring versatility across different platforms.
  • Temperature Range: The device is designed to operate within an industrial temperature range, making it suitable for use in harsh environments.
  • Reliability: Microchip's EEPROM technology is known for its high reliability, with data retention rated for decades and support for a high number of write cycles.

Applications

The AT17LV256A-10JI is used in a wide array of applications where FPGA-based designs are prevalent. This includes telecommunications equipment, automotive systems, industrial control units, consumer electronics, and medical devices. Its reliability and ease of use make it a preferred choice for designers looking to streamline the configuration process of their FPGA systems.

About Microchip Technology

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. Their products offer low-risk product development, lower total system cost, and faster time to market for thousands of diverse customer applications worldwide. Microchip is committed to quality, and the AT17LV256A-10JI is a testament to their dedication to providing advanced and reliable electronic components.

You May Also Be Interested in

Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM FLASH 32MBIT 44-PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 4M 8LAP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 4M 3.3V 44TQFP
Lowest to $51.0204
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess