EN
  • EN
  • DE

NIS6432MT1TWG

Part No NIS6432MT1TWG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 12WQFN / Electronic Fuse Regulator 3A 12-WQFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Sensing Method -
Accuracy -
Voltage - Input 3.3V
Current - Output 3A
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-WQFN (3x2)
Base Product Number NIS6432
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1361843-NIS6432MT1TWG
Ultra Librarian 3D Model Ultra Librarian NIS6432MT1TWG CAD Model

Description

The NIS6432MT1TWG is a cutting-edge electronic resettable fuse designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to provide reliable overcurrent protection for a wide range of applications, ensuring the safety and longevity of electronic systems.

Key Features

  • Current Rating: The NIS6432MT1TWG is designed to handle a current rating of 3.1 A, making it suitable for moderate power applications.
  • Operating Voltage: It operates within a voltage range of 9 V to 18 V, accommodating various industry-standard voltages.
  • High Accuracy: This device offers precise overcurrent protection thanks to its high accuracy trip point, ensuring devices are safeguarded against unexpected surges.
  • Temperature Range: With an operating temperature range of -40°C to 125°C, the NIS6432MT1TWG is versatile enough for use in harsh environmental conditions.
  • Package: It comes in a compact, surface-mountable DFN-10 package, which is ideal for space-constrained applications.

Applications

The NIS6432MT1TWG is suitable for a broad spectrum of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Telecommunication Infrastructure
  • Computing Platforms

Protection Capabilities

This device not only provides overcurrent protection but also features over-temperature protection, enhancing the safety of the system it is integrated into. It helps to prevent damage to both the power source and the load in case of an abnormal event, such as a short circuit or an overload condition.

Quality and Reliability

ON Semiconductor is renowned for their commitment to quality and reliability. The NIS6432MT1TWG is no exception and is built to meet the highest industry standards, ensuring performance and durability. This eFuse is RoHS compliant and is designed with green manufacturing processes in mind, reflecting ON Semiconductor's dedication to environmental responsibility.

Whether you're designing power management systems for consumer electronics or robust automotive applications, the NIS6432MT1TWG from ON Semiconductor is an excellent choice for efficient and reliable circuit protection.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9768 $50.6056
41+ $2.4425 $100.1425
64+ $2.3662 $151.4368
88+ $2.2899 $201.5112
113+ $2.2135 $250.1255
152+ $1.9845 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess