Product Overview: 1.5MC15AT3G - ON Semiconductor
The 1.5MC15AT3G is a robust transient voltage suppression (TVS) diode from ON Semiconductor, designed to protect sensitive electronic equipment from voltage spikes and surges. This TVS diode is a reliable solution for safeguarding circuits by clamping unwanted high-voltage transients or spikes, thus preventing damage to the system.
Key Features
- Stand-Off Voltage: The 1.5MC15AT3G has a stand-off voltage of 15V, making it suitable for a range of applications that require this level of voltage protection.
- Peak Pulse Power: With a peak pulse power of 1500W (at 10/1000μs waveform), this diode can handle significant power surges, providing robust protection against transient events.
- Fast Response Time: The device reacts quickly to transient changes, ensuring that the protected components are not exposed to damaging voltages for longer than necessary.
- Low Incremental Surge Resistance: The surge resistance is minimal, allowing for more efficient operation and better overall performance in surge events.
- Operating Temperature Range: The 1.5MC15AT3G operates effectively across a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.
- Package: Supplied in a small and convenient SMC package, it is ideal for space-constrained applications.
- Certifications: The product meets the ISO 7637-2 load dump test condition B, which is critical for automotive applications, and it is also RoHS compliant.
Applications
The 1.5MC15AT3G is versatile and can be used in a multitude of applications. It is particularly well-suited for protecting voltage-sensitive components in:
- Automotive systems
- Industrial computers
- Power supply devices
- Telecommunication systems
- Consumer electronics
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the 1.5MC15AT3G is no exception. It is produced with the highest manufacturing standards, ensuring reliability and performance consistency. This TVS diode is a testament to ON Semiconductor's dedication to providing components that meet the stringent requirements of the electronics industry, offering both protection and peace of mind for your sensitive circuits.