EN
  • EN
  • DE
  • IT

AT17LV002A-10JU

Part No AT17LV002A-10JU
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFIG EEPROM 2M 20-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 2Mb
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17LV002
Standard Package 48 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 565076-AT17LV002A-10JU
Ultra Librarian 3D Model Ultra Librarian AT17LV002A-10JU CAD Model

Description

Product Overview: AT17LV002A-10JU

The AT17LV002A-10JU is a high-performance, low-power configuration memory device from the renowned manufacturer Microchip Technology. This product is specifically designed to store the configuration data for FPGA (Field Programmable Gate Array) devices and CPLD (Complex Programmable Logic Devices) systems, ensuring a quick and efficient means of loading the necessary data upon system power-up.

Key Features

  • Memory Capacity: The AT17LV002A-10JU offers a memory size of 2 Megabits, providing ample space for storing the configuration data of various complex hardware designs.
  • Speed: With an access time of 10ns, this device ensures rapid data retrieval, contributing to faster device initialization and reduced system boot times.
  • Package: Housed in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, the AT17LV002A-10JU is both robust and compact, making it suitable for space-constrained applications.
  • Interface: It supports a simple serial interface for programming, which is compatible with most FPGA and CPLD devices, allowing for easy integration into a variety of systems.
  • Supply Voltage: Operating at a voltage range of 3V to 3.6V, this memory device is optimized for low-power operations, which is critical for power-sensitive applications.
  • Temperature Range: The device is designed to operate over the industrial temperature range, ensuring reliable performance under extreme conditions.

Applications

The AT17LV002A-10JU is versatile and can be used across a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Aerospace and defense systems
  • Consumer electronics

Why Choose AT17LV002A-10JU?

Microchip Technology's commitment to quality and reliability makes the AT17LV002A-10JU an excellent choice for designers looking for a dependable configuration memory solution. Its compatibility with multiple device types, ease of use, and robustness under varying environmental conditions make it an ideal component for enhancing the performance and reliability of complex electronic systems.

You May Also Be Interested in

Intel
IC CONFIG DEVICE
Need more? Email Us
Intel
IC CONFIG DEVICE 32MBIT 8SOIC
Lowest to $38.0151
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 4M 8LAP
Need more? Email Us
Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $10.5234
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8335 $109.6670
3+ $44.9916 $134.9748
4+ $43.5857 $174.3428
6+ $42.1796 $253.0776
7+ $40.7737 $285.4159
10+ $36.5557 $365.5570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess