EN
  • EN
  • DE

AT17F080A-30CU

Part No AT17F080A-30CU
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC FLASH CONFIG 8M 8LAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type FLASH
Memory Size 8Mb
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TDFN
Supplier Device Package 8-LAP (6x6)
Base Product Number AT17F080
Standard Package 83 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565071-AT17F080A-30CU
Ultra Librarian 3D Model Ultra Librarian AT17F080A-30CU CAD Model

Description

The AT17F080A-30CU is a cutting-edge configuration memory device from the renowned manufacturer Microchip Technology. This product is specifically designed to store the configuration data for field programmable gate arrays (FPGAs) and is an essential component for a wide range of electronic applications.

Key Features

  • Memory Size: The device boasts an ample memory capacity of 8 Megabits, allowing for the storage of complex FPGA configurations or multiple configurations for smaller devices.
  • Speed Grade: Operating at a speed grade of 30, the AT17F080A-30CU ensures rapid and efficient configuration of connected FPGAs, minimizing system initialization time.
  • Package: Encased in a convenient 20-lead PLCC (Plastic Leaded Chip Carrier) package, this product offers a compact footprint and reliable connectivity for PCB integration.
  • Interface: The device supports a simple serial interface for programming and configuration, making it compatible with a wide range of FPGA devices and easy to integrate into various system architectures.
  • Low Power Consumption: Designed with power efficiency in mind, the AT17F080A-30CU helps reduce overall system power requirements, which is crucial for battery-operated and energy-sensitive applications.
  • Temperature Range: This memory device operates within an industrial temperature range, ensuring reliable performance under extreme conditions.

Applications

The versatility of the AT17F080A-30CU makes it suitable for a broad spectrum of applications, including but not limited to telecommunications, automotive systems, industrial control units, and consumer electronics. Its robustness and reliability cater to the demands of complex digital systems that require quick and secure configuration memory.

Quality and Support

Microchip Technology is known for its commitment to quality, and the AT17F080A-30CU is no exception. Customers can expect comprehensive technical support and the assurance of a product that meets the highest industry standards for performance and durability.

You May Also Be Interested in

Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Microchip Technology
IC SERIAL CONFIG PROM 64K 20PLCC
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 7MBIT 20-TSSOP
Lowest to $19.3948
Microchip Technology
IC SER CONFIG PROM 128K 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $49.4777
Microchip Technology
IC EEPROM FLASH 32MBIT 44-PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess