EN
  • EN
  • DE

ST10F272M-4T3

Part No ST10F272M-4T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144TQFP  /  ST10 series Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, ST10
Package Tray
Core Processor ST10
Core Size 16-Bit
Speed 40MHz
Connectivity ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ST10
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263406-ST10F272M-4T3
Ultra Librarian 3D Model Ultra Librarian ST10F272M-4T3 CAD Model

Description

Introducing the ST10F272M-4T3 Microcontroller from STMicroelectronics

The ST10F272M-4T3 is a high-performance microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the ST10 family, which is renowned for its robust architecture, designed to cater to a wide range of automotive and industrial applications. With its advanced features and capabilities, the ST10F272M-4T3 is an ideal choice for developers looking for a reliable and powerful microcontroller.

Key Features:

  • High-Performance 16-bit CPU: At the heart of the ST10F272M-4T3 is a 16-bit CPU core that delivers exceptional processing power, making it suitable for computationally demanding tasks.
  • On-Chip Memory: The MCU comes with 272 KB of on-chip flash memory, which provides ample space for application code, and 12 KB of on-chip RAM for efficient data handling.
  • Advanced Peripherals: This microcontroller is equipped with a range of peripherals, including multiple timers, serial communication interfaces (UART, SPI), and an analog-to-digital converter (ADC), offering versatility in system design.
  • Real-Time Clock: An integrated real-time clock (RTC) allows for timekeeping and scheduling tasks, which is essential for applications that require time-sensitive operations.
  • Enhanced I/O Ports: With its enhanced input/output ports, the ST10F272M-4T3 offers improved interfacing capabilities, allowing for a wide variety of external connections.
  • Embedded ICE: The In-Circuit Emulation (ICE) functionality simplifies the debugging process, enabling developers to troubleshoot and optimize their applications with ease.

Applications:

The ST10F272M-4T3 is designed to meet the demands of various high-end applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Motor control applications
  • Robotics
  • Complex embedded systems

Quality and Reliability:

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The ST10F272M-4T3 is no exception, undergoing rigorous testing and validation to ensure it performs under the most demanding conditions. With its robust design and state-of-the-art technology, this MCU stands as a testament to STMicroelectronics' dedication to excellence in the field of microcontrollers.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess