EN
  • EN
  • DE

AT17LV002-10JI

Part No AT17LV002-10JI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFIG EEPROM 2M 20-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 2Mb
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17LV002
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 565072-AT17LV002-10JI
Ultra Librarian 3D Model Ultra Librarian AT17LV002-10JI CAD Model

Description

The AT17LV002-10JI is a 256K x 8-Bit Low-Voltage CMOS Serial EEPROM from Microchip Technology. It is a high-performance, low-power serial EEPROM that is ideal for a wide range of applications, including consumer electronics, industrial automation, automotive, and medical devices.

The AT17LV002-10JI features a high-speed serial interface that allows for data transfer rates up to 10 MHz. It also has an endurance of 1 million write/erase cycles, making it ideal for applications that require frequent data updates.

The AT17LV002-10JI is also very versatile and can be used in a variety of configurations. It can be used in a standalone mode or in conjunction with a microcontroller. It can also be used in a master-slave mode, which allows it to be cascaded with other EEPROMs to increase the total memory capacity.

Here are some of the key features of the AT17LV002-10JI:

  • Low-power operation
  • High-speed serial interface
  • Endurance of 1 million write/erase cycles
  • Wide operating voltage range (1.8V to 5.5V)
  • Available in a variety of packages, including 8-pin PDIP, 8-pin SOIC, and 20-pin PLCC

Here are some of the key applications of the AT17LV002-10JI:

  • Consumer electronics: digital cameras, MP3 players, PDAs, etc.
  • Industrial automation: programmable logic controllers (PLCs), human-machine interfaces (HMIs), etc.
  • Automotive: body control modules (BCMs), electronic control units (ECUs), etc.
  • Medical devices: pacemakers, defibrillators, etc.

Here is an example of how the AT17LV002-10JI can be used in a real-world application:

The AT17LV002-10JI can be used to store configuration data for a programmable logic controller (PLC). The PLC can use this data to control various devices in a factory, such as motors, sensors, and actuators. The AT17LV002-10JI is ideal for this application because it is low-power, has a high endurance, and has a wide operating voltage range.

The AT17LV002-10JI is a versatile and powerful serial EEPROM that is ideal for a wide range of applications. It is low-power, has a high endurance, and has a wide operating voltage range. It is also available in a variety of packages, making it easy to use in different designs.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $49.4777
Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Lowest to $29.1045
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 128K 20PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess