EN
  • EN
  • DE

APTGL240TL120G

Part No APTGL240TL120G
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 305A 1000W SP6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT Module Trench Field Stop Three Level Inverter 1200 V 305 A 1000 W Chassis Mount SP6
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -40°C ~ 175°C (TJ)
Mounting Chassis Mount
Package SP6
Case / Package SP6
Family Name APTGL240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861629-APTGL240TL120G
Ultra Librarian 3D Model Ultra Librarian APTGL240TL120G CAD Model

Description

Microchip Technology APTGL240TL120G Overview

The APTGL240TL120G is a high-performance power transistor from Microchip Technology, designed to meet the demanding requirements of modern power electronic applications. This device is part of Microchip's extensive lineup of power management solutions, and it's engineered to deliver efficient, reliable performance for a wide range of uses.

With an emphasis on durability and thermal management, the APTGL240TL120G is a field-proven power transistor that offers a maximum collector-emitter voltage of 1200V, which ensures safe operation under high voltage conditions. Its continuous collector current rating of 240A allows for substantial power handling capabilities, making it suitable for high-power applications.

The APTGL240TL120G is built using Microchip's advanced IGBT (Insulated Gate Bipolar Transistor) technology, which combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors. This hybrid technology enables the APTGL240TL120G to offer exceptional efficiency and fast switching speeds.

The device also features a low on-state voltage drop, which minimizes conduction losses and improves overall system efficiency. This, coupled with its fast switching capabilities, reduces switching losses when operating at high frequencies. The result is a product that not only boosts performance but also conserves energy, making it an environmentally friendly option for power systems.

The APTGL240TL120G is housed in a rugged package designed to withstand harsh environments and to provide excellent heat dissipation. This ensures a long operational life and stable performance even under extreme conditions. The package is also optimized for easy mounting and integration into various circuit designs.

Ideal for applications such as motor drives, power inverters, and converters, the APTGL240TL120G is a testament to Microchip's commitment to providing innovative, reliable, and high-quality power management solutions. Whether you're designing for industrial, automotive, or renewable energy sectors, this power transistor is engineered to help you achieve maximum efficiency and performance in your electronic designs.

You May Also Be Interested in

Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
IXYS
HiPerFAST IGBT with HiPerFRED
Need more? Email Us
Microsemi Corporation
Phase leg Trench + Field Stop IGBT Power Module
Lowest to $183.9880
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $71.6418
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $381.2031
Infineon Technologies
IGBT MODULE
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
IXYS
IGBT MOD 650V 166A 600W SOT227B
Need more? Email Us
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $669.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess