EN
  • EN
  • DE

EDI88512CA-35CB

Part No EDI88512CA-35CB
Manufacturer Microchip Technology
Catalog RAM
Description SRAM Chip Async Single 5V 4M-Bit 512K x 8 35ns 32-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 19 b
Case / Package CDIP
Density 4 Mb
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 32
Number of Ports 1
Operating Supply Voltage 5 V
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1219933-EDI88512CA-35CB
Categories RAM
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDI88512CA-35CB CAD Model

Description

The EDI88512CA-35CB from Microchip Technology is a high-performance, CMOS static RAM organized as 512K x 8 bits. This device offers a fast access time of 35 ns, making it an excellent choice for a wide range of applications that require high speed and reliability.

Designed to provide a flexible and easy-to-use interface, the EDI88512CA-35CB features an 8-bit data bus and can be easily integrated into a variety of systems. Its static design eliminates the need for external refresh circuits, simplifying system design and reducing overall system power consumption.

Key Features

  • 512K x 8-bit organization
  • Fast access time: 35 ns
  • Single +5V power supply
  • Low power consumption: Operating and standby modes
  • CMOS technology for reliability and durability
  • Compatible with JEDEC standards
  • Automatic power-down when deselected

The EDI88512CA-35CB operates from a single +5V power supply and features an automatic power-down function that significantly reduces power consumption when the device is not in active use. This makes it suitable for battery-powered devices where energy efficiency is paramount. Additionally, its low power standby mode ensures that the device conserves energy when idle, yet remains ready for quick access when needed.

This SRAM component is built using CMOS technology, which is known for its high noise immunity and low static power consumption. The reliability and durability of CMOS make the EDI88512CA-35CB a trusted choice for mission-critical applications in industrial, automotive, and telecommunications sectors.

With its adherence to JEDEC standards, the EDI88512CA-35CB ensures compatibility with other standard memory components, allowing for ease of design and integration in a multitude of applications. Whether you're designing a complex embedded system or simply needing additional memory for an existing setup, the EDI88512CA-35CB offers the performance and reliability that engineers and designers have come to expect from Microchip Technology.

You May Also Be Interested in

Renesas Electronics America
SRAM Chip Async Single 3V 8M-bit 1M/512K x 8/16-bit 70ns 52-Pin uTSOP-II Tray
Lowest to $11.4253
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess