EN
  • EN
  • DE

PIC24FJ48GA004-E/ML

Part No PIC24FJ48GA004-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44QFN / MCU 16-bit PIC RISC 48KB Flash 2.5V/3.3V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792244-PIC24FJ48GA004-E/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ48GA004
Introduction Date March 30, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ48GA004-E/ML CAD Model

Description

Microchip Technology PIC24FJ48GA004-E/ML Microcontroller

The PIC24FJ48GA004-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional efficiency and versatility. This MCU is part of the PIC24F series, which is well-suited for a wide range of applications, including industrial control systems, automotive electronics, and Internet of Things (IoT) devices.

With its 16-bit architecture, the PIC24FJ48GA004-E/ML delivers powerful processing capabilities while maintaining low power consumption. This microcontroller features a maximum CPU speed of 32 MHz, providing a perfect balance between speed and power efficiency. The device is equipped with 48 KB of Flash memory and 8 KB of RAM, ensuring ample space for complex applications and data handling.

One of the standout features of the PIC24FJ48GA004-E/ML is its rich set of peripherals. It includes multiple serial communication modules such as UART, SPI, and I2C, allowing for easy data exchange with other devices and sensors. Additionally, it has a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, making it suitable for applications that require precise analog signal measurement.

The MCU also supports a variety of timers, input capture, and output compare modules, which are essential for precise timing operations and PWM (Pulse Width Modulation) generation. This makes the PIC24FJ48GA004-E/ML ideal for motor control, lighting control, and other applications requiring accurate timing and control.

Designed with robustness in mind, the PIC24FJ48GA004-E/ML operates within an extended temperature range and includes protective features such as Power-on Reset (POR), Brown-out Reset (BOR), and a Watchdog Timer (WDT) to ensure reliable operation in harsh environments.

The MCU comes in a 44-pin QFN (Quad Flat No-lead) package, designated by the 'ML' suffix, which is favored for its small footprint and excellent thermal performance. This compact form factor makes the PIC24FJ48GA004-E/ML a great choice for space-constrained applications.

Overall, the PIC24FJ48GA004-E/ML from Microchip Technology is a robust and feature-rich microcontroller that offers designers a high level of integration and performance for a wide array of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1203 $61.2030
23+ $5.0219 $115.5037
36+ $4.8660 $175.1760
50+ $4.7089 $235.4450
64+ $4.5519 $291.3216
85+ $4.0806 $346.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess