EN
  • EN
  • DE

PIC16F1825T-E/ST

Part No PIC16F1825T-E/ST
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833806-PIC16F1825T-E/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F1825T-E/ST CAD Model

Description

Microchip Technology's PIC16F1825T-E/ST Microcontroller

The PIC16F1825T-E/ST is a high-performance 8-bit microcontroller from Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular microcontroller is part of the PIC16F family, which is renowned for its versatility and efficiency in a wide range of applications.

Key Features:

  • CPU: The device is built around a high-performance RISC CPU with a 14-bit instruction set that enables quick learning and easy programming for developers.
  • Memory: It comes equipped with 3.5KB of flash program memory, 256 bytes of EEPROM data memory, and 128 bytes of RAM, providing ample space for application code and data storage.
  • I/O and Peripherals: The microcontroller includes 12 I/O pins and a range of integrated peripherals such as a 10-bit Analog-to-Digital Converter (ADC), PWM modules, and comparators, which greatly expand its capabilities in control systems.
  • Communication: It offers various communication interfaces like I2C, SPI, and UART for easy connectivity with other devices and for building complex digital systems.
  • Operating Voltage: The PIC16F1825T-E/ST operates within a voltage range of 1.8V to 5.5V, making it suitable for both low-power and standard applications.
  • Temperature Range: This microcontroller is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to 125°C.
  • Packaging: The device is available in a TSSOP-14 package, which is ideal for space-constrained applications.

Applications:

With its rich feature set, the PIC16F1825T-E/ST is an excellent choice for a variety of applications, including industrial automation, consumer electronics, automotive systems, and Internet of Things (IoT) devices. Its low power consumption and wide operating voltage make it particularly well-suited for battery-operated and portable devices.

Design Support:

Microchip Technology provides extensive support for the PIC16F1825T-E/ST, including development tools, software libraries, and documentation to accelerate the design process and help engineers bring their products to market faster.

Whether you are designing a complex control system or a simple IoT gadget, the PIC16F1825T-E/ST offers a perfect blend of power, efficiency, and flexibility to meet the demands of your next embedded project.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1864 $66.5592
7+ $18.2051 $127.4357
10+ $17.6357 $176.3570
14+ $17.0674 $238.9436
18+ $16.4980 $296.9640
24+ $14.7909 $354.9816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,834 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess