Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator General Purpose TTL 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882590-MAX907CSA
Ultra Librarian 3D Model Ultra Librarian MAX907CSA CAD Model

Description

Maxim Integrated MAX907CSA Dual/Quad Low-Power, High-Speed, Single-Supply TTL Comparators

The MAX907CSA from Maxim Integrated is a high-performance, dual comparator that operates at a single +5V supply or dual supplies of ±4.5V to ±5.5V. This device is designed for applications requiring fast response times, low power consumption, and space-saving packaging. The MAX907CSA is ideal for a wide range of applications, including battery-powered devices, threshold detectors, level translators, and systems that require high-speed analog-to-digital conversion.

With its low-power consumption, the MAX907CSA draws a mere 150μA of quiescent current per comparator, making it an excellent choice for portable and battery-operated equipment. Despite its low power requirements, the MAX907CSA does not compromise on speed, offering a fast propagation delay of typically 40ns. This makes it suitable for high-speed signal processing applications where power efficiency is crucial.

One of the key features of the MAX907CSA is its TTL logic-compatible outputs, which allow for direct interfacing with digital logic circuits without the need for additional level-shifting components. This reduces complexity and saves board space in mixed-signal designs. Additionally, the outputs are designed to sink or source current, increasing the flexibility of the device in various design configurations.

The MAX907CSA comes in a compact 8-pin SOIC package, which is highly beneficial for space-constrained applications. Its operating temperature range of 0°C to +70°C ensures reliable performance across a broad range of environmental conditions. Furthermore, the MAX907CSA's single-supply operation simplifies power supply design, further reducing the overall component count and system cost.

Key specifications of the MAX907CSA include a wide input voltage range, which extends from the negative supply rail to within 1.5V of the positive supply rail. This feature provides designers with greater flexibility in signal conditioning and level shifting. The device also features latch function capability, adding to its versatility in complex digital systems.

In summary, the Maxim Integrated MAX907CSA is a robust, low-power, and high-speed comparator that integrates seamlessly into a wide array of electronic systems. Its combination of speed, power efficiency, and compact form factor makes it an excellent choice for designers looking to optimize their applications for performance and size.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900ACPP
Analog Devices Inc.
Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparators | IC COMP TTL/CMOS 1CHAN SC70-6
Lowest to $7.9773
ECAD model for ADCMP601BKSZ-R2
Analog Devices Inc.
Quad 7 ns Single Supply Comparator
Lowest to $15.4298
ECAD model for AD8564AN
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $3.3465
ECAD model for MAX987ESA+T
Toshiba Semiconductor and Storage
IC COMP GP CMOS DUAL SM8
Need more? Email Us
ECAD model for TC75W59FU,LF
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.3892
ECAD model for MAX996ESD+TG077
Maxim Integrated
IC COMP SNGL ECL 8SOIC
Need more? Email Us
ECAD model for MAX9691ESA+T
Texas Instruments
4-BIT MAGNITUDE COMPARATOR 16-CD
Lowest to $37.0998
ECAD model for CD54HC85F3A
Texas Instruments
IC COMP 4.5NS R-R HS 8-SOIC
Lowest to $4.9785
ECAD model for TLV3501AIDRG4

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention