EN
  • EN
  • DE

JANTX2N2323

Part No JANTX2N2323
Manufacturer Microchip Technology
Catalog SCRs - Single
Description SCR 50V TO5-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features SCR 50 V Sensitive Gate Through Hole TO-5-3
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/276
Package Bulk
Part Status Obsolete
Operating Temperature Range -65°C ~ 125°C
Mounting Through Hole
Package TO-205AA, TO-5-3 Metal Can
Case / Package TO-5-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 1086-15490, 1086-15490-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922345-JANTX2N2323
Ultra Librarian 3D Model Ultra Librarian JANTX2N2323 CAD Model

Description

Product Overview: JANTX2N2323

The JANTX2N2323 is a robust, high-quality silicon NPN transistor designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is specifically crafted to meet the stringent requirements of military and aerospace applications, ensuring reliability and performance in the most demanding environments.

Key Features

  • High Reliability: The JANTX2N2323 is built to meet or exceed the standards of the Joint Army/Navy (JAN) specification, which signifies top-tier reliability for military-grade components.
  • Robust Performance: With its silicon NPN material, this transistor can operate effectively under extreme conditions, making it suitable for high-speed switching applications.
  • Versatile Use: It is designed for general-purpose amplifier and switching applications, offering flexibility across various circuits and systems.
  • Hermetic Packaging: The device is encapsulated in a hermetically sealed package, which protects it from moisture and other environmental factors that could otherwise compromise its performance.

Electrical Characteristics

The JANTX2N2323 exhibits excellent electrical properties that include:

  • Collector-Emitter Voltage (VCEO): 40V
  • Emitter-Base Voltage (VEBO): 6V
  • Continuous Collector Current (IC): 1A
  • Power Dissipation (PD): 800mW

Applications

The JANTX2N2323 is ideal for deployment in:

  • Avionics and aerospace systems
  • Military communication equipment
  • High-reliability commercial applications
  • Power regulation modules
  • Switching circuits

Quality and Standards

Microchip Technology is committed to the highest standards of quality, and the JANTX2N2323 is no exception. It is manufactured in facilities that are certified to industry-leading quality management systems, ensuring that each component meets rigorous quality and performance criteria.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess