Microchip Technology MCP23S09T-E/MG Product Overview
The MCP23S09T-E/MG is a versatile 8-bit I/O expander from Microchip Technology, designed to provide additional input/output ports for microcontrollers over a SPI interface. This compact and highly integrated component is housed in a 16-pin QFN (Quad Flat No-lead) package, making it an ideal solution for space-constrained applications.
With the MCP23S09T-E/MG, users can easily expand the number of I/Os available in their system, which is particularly beneficial in applications where the microcontroller does not have enough I/O ports or when additional ports are required for interface buttons, LEDs, sensors, and other peripherals. The device operates over a wide voltage range of 1.8V to 5.5V, ensuring compatibility with both low-voltage and standard logic level systems.
Key Features:
-
8-bit I/O Expansion: Provides 8 additional general-purpose I/O pins that can be individually configured as input or output.
-
SPI Interface: Offers high-speed SPI communications with a data transfer rate of up to 10 MHz, enabling quick interaction with the host microcontroller.
-
Interrupt Output: Includes an interrupt output pin which can be configured to signal the host microcontroller when an input state has changed, enhancing system responsiveness.
-
Configurable Polarity: Input polarity inversion register allows users to configure the polarity of the input port data.
-
External Reset Input: A hardware reset pin (/RESET) permits the device to be reset externally.
-
Low Standby Current: Ideal for battery-operated applications due to its low standby current consumption.
-
Wide Operating Voltage Range: Supports a broad range of supply voltages, accommodating various logic levels and applications.
Whether it's for industrial control systems, home automation, consumer electronics, or any other system requiring additional I/Os, the MCP23S09T-E/MG from Microchip Technology is an excellent choice for designers looking to enhance their projects with reliable and efficient I/O expansion capabilities.
Applications:
- Industrial Control Systems
- Home Automation
- Consumer Electronics
- Automotive
- Embedded Systems