EN
  • EN
  • DE

93C56C

Part No 93C56C
Manufacturer Microchip Technology
Catalog Hard To Find
Description 2K Microwire Compatible Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1134230-93C56C
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93C56C CAD Model

Description

The 93C56C from Microchip Technology is a 2K-bit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device with a voltage range of 4.5V to 5.5V. This high-quality, non-volatile memory chip is designed to provide a convenient and robust storage solution for various microcontroller-based systems.

Key Features

  • Memory Size: 2 Kbit (256 x 8 or 128 x 16-bit)
  • Interface Type: Serial (SPI)
  • Operating Voltage Range: 4.5V to 5.5V
  • Max Clock Frequency: 3 MHz
  • Write Protection: Yes, with Software Data Protection
  • Temperature Range: Industrial (-40°C to +85°C)
  • Packaging: Available in various forms including PDIP, SOIC, and TSSOP

The 93C56C is particularly well-suited for applications that require data to be preserved during power loss, such as configuration settings, calibration data, and device identification. Its SPI interface ensures compatibility with a wide range of microcontrollers and processors, making it a versatile choice for design engineers.

Applications

This EEPROM is ideal for a variety of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Smart cards
  • Portable consumer electronics

With its robust design and reliable data retention capabilities, the 93C56C ensures that crucial data is not lost even after long periods without power. The device also offers a self-timed erase and write cycle with auto-erase before writing, simplifying the programming process and ensuring data integrity.

For design flexibility, the 93C56C supports both the standard SPI modes (0,0 and 1,1) and is available in several package options to fit various application requirements. Its industrial temperature range makes it suitable for demanding environments, ensuring consistent performance regardless of the operating conditions.

Overall, the Microchip Technology 93C56C EEPROM provides a reliable and efficient solution for designers looking to integrate non-volatile memory into their products.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8357 $69.1785
11+ $11.3525 $124.8775
16+ $10.9979 $175.9664
22+ $10.6433 $234.1526
29+ $10.2887 $298.3723
38+ $9.2238 $350.5044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess