EN
  • EN
  • DE

24LC04B

Part No 24LC04B
Manufacturer Microchip Technology
Catalog Hard To Find
Description 4K/8K 2.5V I 2 C  Serial EEPROMs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123211-24LC04B
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC04B CAD Model

Description

Microchip Technology 24LC04B EEPROM

The 24LC04B is a 4Kb I²C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by Microchip Technology. This compact memory module is an ideal data storage solution for small-scale or auxiliary applications where a limited amount of non-volatile storage is required. It is widely used in a variety of modern electronic devices due to its low power consumption, high endurance, and small form factor.

Featuring a simple two-wire serial interface which supports the standard I²C protocol, the 24LC04B provides a seamless integration with most microcontrollers. This EEPROM operates in a voltage range of 2.5V to 5.5V, making it versatile for both 3.3V and 5V systems. Its organization is 512 x 8 (or 4K bits), meaning it can store up to 512 bytes of information, with each byte being accessible through its own memory address.

The 24LC04B offers a flexible byte and page write capability, ranging from a single byte to a 16-byte page, allowing for efficient use of the memory space. Additionally, it supports a write cycle time of only 5 ms, enabling rapid data storage and updates. The device also includes a self-timed erase/write cycle with an on-chip charge pump, which ensures that no external components are necessary for write operations.

For data integrity, the 24LC04B has a built-in error checking feature known as the Hardware Write-Protect pin. This pin helps prevent inadvertent writes to the memory, thereby safeguarding the stored data. The EEPROM also has an endurance of over one million write cycles and a data retention period of more than 200 years, ensuring long-term reliability of the stored data.

With its compact 8-pin PDIP, SOIC, TSSOP, MSOP, or TDFN packaging options, the 24LC04B is a practical choice for applications where space is at a premium. Its widespread I²C support and robust feature set make it a popular choice for applications such as personal electronics, automotive systems, industrial controls, and medical devices where a small, reliable, and easy-to-use non-volatile memory is needed.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2365 $50.8475
520+ $0.1940 $100.8800
800+ $0.1880 $150.4000
1,100+ $0.1819 $200.0900
1,425+ $0.1758 $250.5150
1,905+ $0.1577 $300.4185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,400 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess