EN
  • EN
  • DE

PQ090DNA1MPH

Part No PQ090DNA1MPH
Manufacturer Sharp Microelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834139-PQ090DNA1MPH
Ultra Librarian 3D Model Ultra Librarian PQ090DNA1MPH CAD Model

Description

The PQ090DNA1MPH is a low-dropout (LDO) voltage regulator manufactured by Sharp Microelectronics. It is designed to provide a stable and regulated output voltage even when the input voltage is close to the desired output voltage. This LDO regulator is commonly used in various electronic devices to ensure consistent power delivery to sensitive components.

Applications:

  • Power management in portable devices: Used in smartphones, tablets, and other battery-powered devices.
  • Voltage regulation for microcontrollers: Provides stable power for reliable microcontroller operation.
  • Post-regulation for switching power supplies: Cleans up the output of switching regulators for sensitive loads.
  • Consumer electronics: Used in TVs, DVD players, and other home entertainment systems.
  • Industrial control systems: Provides stable voltage in environments with fluctuating power.

Features:

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Small Package: Allows for compact designs and efficient use of board space.

Benefits:

  • Improved Power Efficiency: Reduces power loss compared to traditional linear regulators, extending battery life.
  • Enhanced System Reliability: Protects sensitive components from voltage fluctuations and overcurrent conditions.
  • Simplified Design: Reduces the number of external components required for voltage regulation.
  • Compact Solution: Enables smaller and lighter electronic devices.
  • Stable Operation: Ensures consistent performance even with varying input voltage and load conditions.

Additional Details:

The PQ090DNA1MPH typically has a fixed output voltage, but it's crucial to consult the datasheet for the exact voltage value (likely around 0.9V, given the '090' in the name). The datasheet will also specify the maximum input voltage, output current, dropout voltage at various currents and operating temperature range. It usually requires input and output capacitors for stability, and the specific capacitor values are detailed in the datasheet. Package is likely to be a small surface mount package for ease of manufacturability.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess