EN
  • EN
  • DE

93C56A/SU2.7

Part No 93C56A/SU2.7
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Integrated Circuit Memory 93C56/SO/93C56A/SU2.7 ATMEL RoHS EEPROM X8=256 SO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1200823-93C56A/SU2.7
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93C56A/SU2.7 CAD Model

Description

Microchip Technology's 93C56A/SU2.7 EEPROM

Introducing the 93C56A/SU2.7, a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This device is specifically designed to meet the demanding data storage requirements of modern electronic systems, providing a reliable and flexible solution for applications that require non-volatile memory storage.

Key Features:

  • Memory Size: The 93C56A/SU2.7 offers 2 Kbit (256 x 8 or 128 x 16) of memory capacity, allowing for efficient storage of configuration settings, calibration data, or small application logs.
  • Operating Voltage: This device operates at a voltage range of 2.5V to 5.5V, making it versatile for various low-power and standard applications.
  • Communication Interface: It utilizes a standard 3-wire serial interface for communication, which includes Chip Select, Clock, and Data I/O, providing an easy and straightforward way to integrate with microcontrollers and other digital systems.
  • Programming Cycles: The EEPROM is capable of 1 million erase/write cycles, ensuring long-term reliability and endurance for repeated data updates.
  • Data Retention: With a data retention period of over 200 years, the 93C56A/SU2.7 guarantees the preservation of data well beyond the lifespan of most electronic products.

Applications:

The versatility of the 93C56A/SU2.7 makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Smart cards
  • Portable electronics

Package and Quality:

The device comes in a compact 8-pin SOIC (SU) package, ensuring minimal footprint on printed circuit boards (PCBs). Additionally, Microchip Technology is known for its commitment to quality, and the 93C56A/SU2.7 is no exception. It adheres to stringent quality control measures, offering a reliable storage solution for mission-critical and consumer applications alike.

With its robust feature set, the 93C56A/SU2.7 from Microchip Technology stands out as an excellent choice for designers and engineers seeking a dependable EEPROM solution.

You May Also Be Interested in

Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Qualcomm
Lowest to $7.9791
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Microchip Technology
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess