EN
  • EN
  • DE

MMSZ5247AS

Part No MMSZ5247AS
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description SURFACE MOUNT SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1225565-MMSZ5247AS
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMSZ5247AS CAD Model

Description

The MMSZ5247AS is a surface mount Zener diode manufactured by Panjit. It is designed for voltage regulation, voltage reference, and transient suppression applications. The device is commonly used to provide stable voltage levels and protect sensitive circuits from voltage spikes and surges.

Applications:

  • Voltage Regulation: Maintains a stable voltage output in power supplies and voltage regulators.
  • Overvoltage Protection: Protects sensitive electronic components from damage caused by overvoltage conditions.
  • Voltage Reference: Provides a stable voltage reference for precision measurement and control circuits.
  • Clipping Circuits: Limits the voltage swing in signal processing applications.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices for voltage regulation and protection.

Features:

  • Precise Zener Voltage: Offers a well-defined Zener voltage for accurate voltage regulation.
  • Low Leakage Current: Minimizes power consumption and enhances circuit efficiency.
  • Surface Mount Package: Facilitates automated assembly and allows for compact designs.
  • High Reliability: Designed and manufactured for long-term reliability and stable performance.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Stable Voltage Regulation: Ensures consistent performance of electronic circuits by maintaining a stable voltage output.
  • Overvoltage Protection: Protects sensitive components from voltage surges and spikes, increasing system reliability.
  • Compact Design: Small surface mount package allows for use in space-constrained applications.
  • Easy Assembly: Simple to integrate into existing and new circuit designs.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment.

Specifications:

The MMSZ5247AS features a Zener voltage of 18V and a maximum power dissipation of 500mW. Its operating temperature range is typically from -65°C to +150°C. It is commonly available in a SOD-123 package. The device’s low leakage current and precise Zener voltage make it suitable for demanding applications.

This Zener diode is an excellent choice for applications requiring precise voltage regulation, overvoltage protection, and stable performance in a compact surface mount package.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess