EN
  • EN
  • DE

CNY171SR2M

Part No CNY171SR2M
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 4.17KV TRANS W/BASE 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 46 Weeks
Features Optoisolator Transistor with Base Output 4170Vrms Channel 6-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 6-SMD, Gull Wing
Case / Package 6-SMD
Family Name CNY171
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number CNY171SR2M-NDR, CNY171SR2MDKR, CNY171SR2MCT, CNY171SR2MTR, CNY171SR2M-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867040-CNY171SR2M
Ultra Librarian 3D Model Ultra Librarian CNY171SR2M CAD Model

Description

ON Semiconductor CNY171SR2M Optocoupler

The ON Semiconductor CNY171SR2M is a high-quality optocoupler device designed to provide efficient electrical isolation between input and output circuits in a variety of electronic applications. This optocoupler, also known as an opto-isolator, allows for signal transmission through light waves, ensuring that high voltages or surges on one side do not affect the other, thereby protecting sensitive electronic components.

Key Features

  • High Isolation Voltage: The CNY171SR2M offers an isolation voltage of 5000Vrms, which is critical for ensuring user safety and protecting against electrical shocks.
  • Phototransistor Output: It features a phototransistor output, which provides a reliable and stable response to the input LED signal.
  • Industry Standard Dual-in-line Package: The device comes in a 6-pin DIP configuration, which is widely accepted in the industry and makes it easy to integrate into various circuit designs.
  • Current Transfer Ratio (CTR): With a CTR range of 50% to 150%, this optocoupler can maintain signal integrity across a range of input currents.
  • Low Input Current Requirements: This feature allows for lower power consumption and compatibility with a variety of digital logic levels.

Applications

The CNY171SR2M is versatile and can be used in numerous applications where signal isolation is crucial. Some of these applications include:

  • Microprocessor system interfaces
  • Power supply regulators
  • DC/DC converters
  • Telecommunication equipment
  • AC mains detection
  • Switch mode power supplies

Reliability and Compliance

ON Semiconductor is known for its commitment to quality, and the CNY171SR2M is no exception. It is designed to meet stringent industry standards for performance and reliability. Additionally, it complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.

In summary, the ON Semiconductor CNY171SR2M optocoupler is a reliable and efficient solution for providing electrical isolation in a wide range of electronic applications. Its robust design, high isolation voltage, and low power consumption make it an ideal choice for designers looking to enhance the safety and durability of their systems.

You May Also Be Interested in

Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3827 $59.3185
370+ $0.3141 $116.2170
570+ $0.3042 $173.3940
785+ $0.2944 $231.1040
1,015+ $0.2846 $288.8690
1,360+ $0.2552 $347.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess