EN
  • EN
  • DE

ADC12DL065CIVS/NOPB

Part No ADC12DL065CIVS/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 65M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 2.4V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Mounting Style SMD
Family Part Number ADC12DL065
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1139843-ADC12DL065CIVS/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC12DL065CIVS/NOPB CAD Model

Description

Product Overview: ADC12DL065CIVS/NOPB

The ADC12DL065CIVS/NOPB is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) designed by Texas Instruments. This precision ADC is specifically engineered for applications that require high-speed data acquisition, low power consumption, and outstanding dynamic performance. The device is an ideal choice for advanced digital data processing systems such as medical imaging, test equipment, communication systems, and radar.

Key Features

  • Resolution: The ADC12DL065CIVS/NOPB offers a 12-bit resolution, providing fine detail in the digital representation of analog signals.
  • Dual Channel: With dual ADC cores, the device can simultaneously sample two analog inputs, which is essential for systems that require synchronized data acquisition.
  • High Sampling Rate: The converter features a maximum sampling rate of 65 MSPS (mega-samples per second), allowing for the capture of high-frequency signals with great fidelity.
  • Low Power Consumption: Designed for efficiency, the ADC maintains low power operation, which is critical for portable and energy-sensitive applications.
  • Dynamic Performance: It boasts excellent spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), ensuring accurate and reliable data conversion in noisy environments.
  • Interface: The ADC includes a user-friendly, parallel LVDS (Low-Voltage Differential Signaling) output interface that supports high data rates with reduced noise.
  • Package: The ADC12DL065CIVS/NOPB is offered in a compact 48-WQFN (quad-flat no-leads) package, saving valuable board space in tight designs.

Applications

Given its robust feature set, the ADC12DL065CIVS/NOPB is highly versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • High-speed Data Acquisition Systems
  • Test and Measurement Equipment
  • Radar and Satellite Systems

The ADC12DL065CIVS/NOPB from Texas Instruments represents a blend of high-speed performance, precision, and efficiency, making it a top choice for designers looking to enhance their digital data processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.9942 $54.9942
3+ $45.1235 $135.3705
4+ $43.7134 $174.8536
5+ $42.3033 $211.5165
7+ $40.8932 $286.2524
9+ $36.6628 $329.9652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess