EN
  • EN
  • DE

ADS7955QDBTRQ1

Part No ADS7955QDBTRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit, 1 MSPS, 8-Channel, Single-Ended, MicroPower, Serial Interface ADC | IC ADC 10BIT SAR 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 10
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-PGA-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 1.7V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 30-TFSOP
Supplier Device Package 30-TSSOP
Mounting Style SMD
Family Part Number ADS7955
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141970-ADS7955QDBTRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7955QDBTRQ1 CAD Model

Description

Product Overview: Texas Instruments ADS7955QDBTRQ1

The Texas Instruments ADS7955QDBTRQ1 is a state-of-the-art, 12-bit analog-to-digital converter (ADC) designed for the automotive industry. It is specifically engineered to meet the rigorous standards of automotive applications, providing high-performance data conversion with reliability and precision.

This ADC features a multi-channel design, capable of sampling up to 16 analog inputs with a sample rate of up to 1 MSPS (mega-samples per second), which ensures rapid data acquisition and processing. Such a feature is particularly beneficial for advanced driver-assistance systems (ADAS), where quick data gathering is critical for real-time decision-making.

The ADS7955QDBTRQ1 operates with a single power supply ranging from 2.7V to 5.25V, which allows for flexible integration into various automotive power systems. It also includes a wide temperature range from -40°C to +125°C, ensuring stable performance under extreme environmental conditions commonly encountered in automotive settings.

One of the key advantages of this ADC is its small form factor. Housed in a compact 38-pin TSSOP (Thin Shrink Small Outline Package), it is ideal for space-constrained applications, allowing designers to optimize board space without compromising on functionality.

Furthermore, the ADS7955QDBTRQ1 incorporates several features to enhance its performance and ease of use, including an internal reference, an oscillator, and a temperature sensor. The device also supports a variety of interface options, including SPI and QSPI, making it highly compatible with most microcontrollers and digital systems used in modern vehicles.

Texas Instruments' commitment to quality is evident in the ADS7955QDBTRQ1, as it is qualified for automotive applications in accordance with the AEC-Q100 Grade 1 standard. This qualification ensures that the product has passed stringent tests for durability and reliability, making it a trusted choice for automotive electronics engineers.

In summary, the ADS7955QDBTRQ1 from Texas Instruments is a versatile, high-speed ADC that offers robust performance in automotive applications, making it an ideal solution for a wide range of data acquisition needs within the industry.

You May Also Be Interested in

Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4256 $51.4048
19+ $5.2723 $100.1737
30+ $5.1075 $153.2250
41+ $4.9428 $202.6548
53+ $4.7780 $253.2340
71+ $4.2837 $304.1427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess