Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 25AA640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1036131-25AA640A-I/P
Ultra Librarian 3D Model Ultra Librarian 25AA640A-I/P CAD Model

Description

Product Overview: 25AA640A-I/P from Microchip Technology

The 25AA640A-I/P is a 64K SPI Bus Serial EEPROM, meticulously engineered by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers an array of features that make it a versatile and reliable choice for applications requiring non-volatile memory storage.

With a storage capacity of 64 Kbits (8,192 x 8), the 25AA640A-I/P provides ample space for your data storage needs. The EEPROM utilizes the industry-standard Serial Peripheral Interface (SPI) to facilitate communication with microcontrollers, which is both efficient and reliable, with clock speeds up to 10 MHz.

This device operates over a wide voltage range of 1.8V to 5.5V, making it suitable for a variety of low-power and standard applications. The 25AA640A-I/P is designed to perform reliably in harsh environments, with an extended temperature range of -40°C to +85°C.

The EEPROM comes in a PDIP (Plastic Dual In-line Package) form factor, with the I/P designation indicating a through-hole package. This makes the device easy to handle and ideal for prototyping, as well as for use in final products where robustness is required.

One of the key features of the 25AA640A-I/P is its support for the Page Write operation, which allows up to 32 bytes of data to be written in a single command, thereby improving write performance for large data transactions. Additionally, the device supports the Sequential Read operation, which enables efficient data retrieval by reading multiple bytes of data in a continuous stream.

Microchip Technology ensures data integrity with the 25AA640A-I/P, as it includes write protection mechanisms such as Write Protect (WP) pin and Write-Enable Latch (WEL). These features prevent accidental data overwrites and ensure that your stored data remains secure.

In summary, the 25AA640A-I/P from Microchip Technology is a robust, high-performance EEPROM that offers reliable data storage solutions for a wide range of applications. Its ease of integration, coupled with Microchip's reputation for quality, makes it an excellent choice for designers and engineers looking for a dependable memory component.

You May Also Be Interested in

Microchip Technology
Contact for details
Lowest to $9.4601
ECAD model for AT28C256-25PC
Microchip Technology
IC EEPROM 32KBIT I2C 8SOIC / EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for AT24C32W-10SC
Microchip Technology
EEPROM Parallel 1M-Bit 128K x 8 5V 32-Pin CLLCC
Need more? Email Us
ECAD model for 5962-3826707MUA.
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns SOT-23-5
Need more? Email Us
ECAD model for AT24MAC402-STUM-T
Microchip Technology
IC EEPROM 8KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 2 MHz 8-PDIP
Need more? Email Us
ECAD model for 93C76-E/P
Microchip Technology
Microwire Serial EEPROM Family, 2.5Vto 5.5V' 2 MHz, -40°Cto 125°C, SOIC-8, RoHS
Lowest to $1.8835
ECAD model for 93LC56AT-I/SNRVA
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8) SPI 3 MHz 8-SOIC
Need more? Email Us
ECAD model for 93LC86A-I/SN
Microchip Technology
IC EEPROM 2KBIT SPI 2MHZ SOT23-6 / EEPROM Memory IC 2Kb (128 x 16) SPI 2 MHz SOT-23-6
Lowest to $0.6158
ECAD model for 93AA56BT-I/OT
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-PDIP
Lowest to $0.7669
ECAD model for 93C46A-I/P

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4293 $50.0255
90+ $1.1728 $105.5520
135+ $1.1362 $153.3870
185+ $1.0995 $203.4075
240+ $1.0629 $255.0960
315+ $0.9529 $300.1635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention