Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer IXYS
Part Status Obsolete(EOL)
Main Purpose Power Management, Half H-Bridge Driver (External FET)
Utilized IC / Part IX6R11S3
Supplied Contents Board(s)
Win Source Part Number 777598-EV6R11S3
Popularity Medium
Supply and Demand Status Balance
Family Name EV6R11S3
Introduction Date November 02, 2003
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian EV6R11S3 CAD Model

Description

The IXYS EV6R11S3 is a development board kit that is used for power management and as a half H-bridge driver with external FET.

  • Includes: Board(s)
  • Primary Attribute: Unspecified
  • IC/Part: IX6R11S3
  • Family Name: EV6R11S3
  • Introduction Date: November 02, 2003
  • Estimated EOL Date: 2028

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ECAD model for P-NUCLEO-USB002
MaxLinear Inc
EVAL BOARD FOR SP338EER4
Need more? Email Us
ECAD model for SP338EER1-0A-EB
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADV7182AEBZ
Analog Devices Inc.
EVAL BOARD FOR ADV7613
Need more? Email Us
ECAD model for EVAL-ADV7613FEBZ
Texas Instruments
EVALUATION MODULE
Need more? Email Us
ECAD model for TPIC8101EVM
STMicroelectronics
L9963E SINGLE NODE IN A DISTRIBU
Need more? Email Us
ECAD model for EVAL-L9963E-NDS
Infineon Technologies
- Automotive Evaluation Board
Need more? Email Us
ECAD model for BTS3125EJDEMOBOARDTOBO1
Broadcom Limited
KIT EVAL FIBER OPTICS 125MBD
Need more? Email Us
ECAD model for HFBR-0310Z
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
ECAD model for NAU8501-CEVB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention