Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89LS
Package Tube
Product Status Active
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity UART/USART
Peripherals WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 4V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number AT89LS52
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566148-AT89LS52-16PU
Ultra Librarian 3D Model Ultra Librarian AT89LS52-16PU CAD Model

Description

Microchip Technology AT89LS52-16PU Microcontroller

The Microchip Technology AT89LS52-16PU is a powerful 8-bit microcontroller that combines a versatile 8-bit CPU with Flash on a monolithic chip. This microcontroller is a member of the Microchip 8051 family and is particularly suitable for a wide range of applications, including industrial automation, consumer electronics, and embedded systems.

The AT89LS52-16PU operates at a clock frequency of up to 16MHz, providing a robust platform for high-performance applications. This microcontroller comes equipped with 8KB of reprogrammable Flash memory, which offers the flexibility of in-system programming and on-chip code storage. The Flash memory enables the device to retain data without power and allows it to be reprogrammed in-circuit by the user, making it an excellent choice for rapid development and iteration of embedded designs.

Featuring 256 bytes of RAM, the AT89LS52-16PU provides ample space for temporary data storage during operation. It also includes 32 I/O lines, three 16-bit timer/counters, a six-vector two-level interrupt architecture, a full duplex serial port, and an on-chip oscillator and clock circuitry. These features make it exceptionally well-suited for interfacing with external devices and managing multiple tasks simultaneously.

The device supports various power-saving modes, which are critical for battery-powered applications. The Idle Mode stops the CPU while allowing the RAM, timer/counters, serial port, and interrupt system to continue functioning. The Power-down Mode saves the RAM contents but freezes the oscillator, disabling all other chip functions until the next hardware reset.

Microchip's AT89LS52-16PU is packaged in a standard 40-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping breadboards and final product designs. Its robust instruction set and compatibility with the MCS-51 instruction set ensure that developers have access to a wide range of existing resources and development tools.

Overall, the AT89LS52-16PU by Microchip Technology is a reliable and versatile microcontroller solution that offers a balance of performance, power efficiency, and ease of use for complex and demanding embedded applications.

You May Also Be Interested in

STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 90-WLCSP (4.2x3.95)
Lowest to $44.3182
ECAD model for STM32U585OIY6QTR
Infineon Technologies
IC MCU 32BIT 544KB FLASH 64LQFP / ARM® Cortex®-M4F FM4 MB9B460L Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 64-LQFP (10x10)
Need more? Email Us
ECAD model for CY9BF466LPMC1-G-JNE2
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Need more? Email Us
ECAD model for PIC16F1768T-I/SS
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Lowest to $7.3982
ECAD model for DSPIC33EV128GM106-E/PT
Infineon Technologies
IC MCU 32BIT 288KB FLASH 64LQFP / ARM® Cortex®-M4F FM4 MB9B360L Microcontroller IC 32-Bit Single-Core 160MHz 288KB (288K x 8) FLASH 64-LQFP (10x10)
Need more? Email Us
ECAD model for CY9BF364LPMC1-G-JNE2
Microchip Technology
IC MCU 32BIT 64KB FLASH 64VQFN
Need more? Email Us
ECAD model for PIC32MX320F064H-40V/MR
Infineon Technologies
IC MCU 32BIT 128KB FLASH 68QFN / ARM® Cortex®-M0 PSOC® 4 CY8C42xx-L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
Lowest to $14.4037
ECAD model for CY8C4247LTI-L485
Microchip Technology
IC MCU 16BIT 32KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CK32MP205-E/PT
NXP / Nexperia
IC MCU 32BIT ROMLESS 160QFP / CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)
Lowest to $147.7273
ECAD model for SC68376BACAB20

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention