Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LV367
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255256-SN74LV367ADR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV367ADR CAD Model

Description

SN74LV367ADR by Texas Instruments

The SN74LV367ADR from Texas Instruments is a high-performance, hex bus buffer gate designed to address the needs of modern digital systems. This integrated circuit is part of the 74LV family, which operates at a lower voltage range to accommodate the requirements of low-power and battery-operated devices without compromising speed and performance.

Constructed with advanced silicon-gate CMOS technology, the SN74LV367ADR offers a robust buffering solution with six independent gates, each capable of driving 15 LSTTL loads. The device operates over a wide voltage range of 2V to 5.5V, making it versatile for interfacing with both TTL and CMOS logic levels. This feature provides the flexibility needed to integrate the buffer into various systems without the need for additional level-shifting components.

The SN74LV367ADR comes in a compact SOIC-16 package, ensuring a minimal footprint on printed circuit boards (PCBs), which is crucial for space-constrained applications. The buffer's design also prioritizes the reduction of power consumption, with a typical low power dissipation of 20 µA (max) at 25°C. This characteristic is particularly valuable in portable and power-sensitive applications where energy efficiency is a priority.

With a wide operating temperature range of -40°C to 85°C, the SN74LV367ADR is well-suited for industrial and automotive applications that require reliable performance under extreme conditions. The device also features high drive outputs which can sink/source 24 mA at 5V, providing strong signal transmission capabilities essential for driving lines across longer distances or through capacitive loads.

Overall, the SN74LV367ADR is a versatile, high-performance hex bus buffer that offers a reliable solution for a wide range of digital applications. Its low power consumption, compatibility with multiple logic levels, and strong drive capabilities make it an excellent choice for designers looking to optimize their digital systems for both performance and power efficiency.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by Texas Instruments, which offers comprehensive technical information to ensure proper integration and optimal use of the SN74LV367ADR in their projects.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $3.2598
ECAD model for MCP2542WFDT-E/SN
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $1.1819
ECAD model for CA-IF4820HD
Marvell
IC TXRX FULL/HALF 4/4 56QFN
Lowest to $14.3637
ECAD model for 88E1512-A0-NNP2I000
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.6299
ECAD model for TLE9250XSJ
NXP / Nexperia
IC TRANSCEIVER 0/2 8SO
Lowest to $1.0302
ECAD model for TDA8579T/N1,118
Texas Instruments
IC TRANSCEIVER FULL 3/2 20TSSOP
Lowest to $4.8896
ECAD model for TRS3386EIPW
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5114
ECAD model for RTL8125BI-CG
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1631
ECAD model for BL1587
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.9117
ECAD model for SN65HVD77DGK

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention