Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY88953
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263129-SY88953LMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88953LMG CAD Model

Description

The SY88953LMG from Microchip Technology is a state-of-the-art, high-speed optical network integrated circuit designed to deliver exceptional performance for the modern communication networks. This product is part of Microchip's commitment to providing innovative solutions for data transmission and signal conditioning in optical networks.

Key Features:

  • High-Speed Operation: The SY88953LMG is capable of operating at very high speeds, making it suitable for gigabit ethernet applications and other high-speed data communication protocols.
  • Low Power Consumption: Designed with efficiency in mind, the device consumes minimal power, which helps in reducing the overall power budget of the system it is integrated into.
  • Signal Integrity: It ensures excellent signal integrity, which is crucial for maintaining the quality and reliability of data transmission over long distances.
  • Easy Integration: The SY88953LMG comes in a compact package that is easy to integrate into existing systems, providing flexibility and ease of design for engineers.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.

Applications:

The SY88953LMG is versatile and can be used in a variety of applications, including but not limited to:

  • Fiber Channel Systems
  • Gigabit Ethernet
  • SONET/SDH Networks
  • High-Speed Data Acquisition Systems
  • Telecommunications and Data Communications Equipment

With its robust feature set and compliance with industry standards, the SY88953LMG from Microchip Technology is an excellent choice for designers looking to enhance the performance and integrity of their optical network solutions. Whether for telecommunications, data centers, or industrial applications, this product delivers the reliability and performance required in today's demanding data communication environments.

You May Also Be Interested in

Skyworks Solutions Inc.
IC ISOLATION 16SOIC
Need more? Email Us
ECAD model for SI8920BD-IS
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Need more? Email Us
ECAD model for LA8160V-MPB-E
Intersil
VIDEO MULTIPLEXER
Need more? Email Us
ECAD model for EL4331CSZ-T7
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
ECAD model for MAX24011E/D+
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Need more? Email Us
ECAD model for LTC6409CUDB#TRMPBF
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Need more? Email Us
ECAD model for LA8122T-TLM-E
Maxim Integrated
IC LIMITING AMP 10UMAX / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Need more? Email Us
ECAD model for MAX3269CUB+T
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
ECAD model for ADL5567ACPZN-R7
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.7840
ECAD model for MAX4374TESD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5044 $66.5836
45+ $2.8757 $129.4065
70+ $2.7851 $194.9570
96+ $2.6958 $258.7968
125+ $2.6053 $325.6625
167+ $2.3362 $390.1454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 98 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention