EN
  • EN
  • DE

93AA56BT-I/OT

Part No 93AA56BT-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 2MHZ SOT23-6 / EEPROM Memory IC 2Kb (128 x 16) SPI 2 MHz SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (128 x 16)
Memory Interface SPI
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number 93AA56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 93AA56BT-I/OTCT,93AA56BTIOT,93AA56BT-I/OTTR,93AA56BT-I/OT-ND,93AA56BT-I/OTR-ND,93AA56BT-I/OT-NDR,93AA56BT-I/OTR,93AA56BT-I/OTDKR
Standard Package 3,000
Win Source Part Number 971306-93AA56BT-I/OT
Ultra Librarian 3D Model Ultra Librarian 93AA56BT-I/OT CAD Model

Description

The 93AA56BT-I/OT is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by the renowned manufacturer, Microchip Technology. This device is part of Microchip's extensive serial EEPROM product family and is designed for applications that require efficient data storage and retrieval without power consumption concerns when the device is powered off.

Key Features:

  • Memory Size: The 93AA56BT-I/OT offers a storage capacity of 2 Kbit, which is organized as 256 x 8 or 128 x 16 bits, selectable via a software command. This flexibility allows developers to choose the optimal data width for their specific application needs.
  • Interface Type: This EEPROM utilizes the I2C (Inter-Integrated Circuit) bus, a widely adopted serial interface that enables simple, two-wire communication with microcontrollers and other digital devices, providing an efficient means of data transfer with minimal pin count.
  • Operating Voltage: It operates within a voltage range of 1.8V to 5.5V, making it versatile for use in various systems, from low-power handheld devices to more robust industrial equipment.
  • Temperature Range: The device is designed to perform reliably across a broad temperature range from -40°C to +85°C, ensuring stable operation in harsh environments or temperature-sensitive applications.
  • Packaging: The 93AA56BT-I/OT comes in a small, lead-free 6-pin SOT-23 package, which is ideal for space-constrained applications while also supporting modern environmental standards.
  • Write Cycle Time: It features a fast write cycle time of 5 ms (max), allowing for quick and efficient data updates.
  • Endurance: The EEPROM boasts a high endurance of 1 million write cycles and a data retention period of over 200 years, providing a reliable solution for applications where data integrity and longevity are paramount.

Applications:

The versatility of the 93AA56BT-I/OT makes it suitable for a wide range of applications, including but not limited to:

  • Wireless devices and RF identification
  • Medical and healthcare systems
  • Automotive control units
  • Industrial and automation control systems
  • Consumer electronics
  • Smart cards and security systems

With its robust design, flexible memory organization, and reliable data retention capabilities, the 93AA56BT-I/OT from Microchip Technology is an excellent choice for designers looking for a dependable and efficient non-volatile memory solution.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7808 $50.7520
160+ $0.6406 $102.4960
245+ $0.6206 $152.0470
335+ $0.6006 $201.2010
435+ $0.5806 $252.5610
580+ $0.5205 $301.8900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess