Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 64Kb (8K x 8) SPI 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name 25AA640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906067-25AA640A-I/MS
Ultra Librarian 3D Model Ultra Librarian 25AA640A-I/MS CAD Model

Description

Microchip Technology

The 25AA640A-I/MS from Microchip Technology is a 64K SPI bus low-power serial EEPROM, designed to provide efficient non-volatile data storage solutions for a wide range of applications. This robust memory device operates over the industrial temperature range and is available in an 8-pin MSOP (Mini Small Outline Package) that is both space-saving and highly reliable.

Key Features:

  • Memory Size: 64 Kbits (8,192 x 8)
  • Interface Type: Serial, SPI (Serial Peripheral Interface)
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a wide range of applications and compatibility with various logic levels.
  • Speed: Supports SPI clock frequencies up to 10 MHz, enabling fast data transfer rates for high-performance systems.
  • Temperature Range: Operates across the industrial temperature range of -40°C to +85°C, ensuring reliability and function in extreme conditions.
  • Write Cycle Time: 5 ms (max), providing efficient write operations for time-sensitive applications.
  • Endurance: Capable of 1 million write cycles, guaranteeing longevity and stability for repeated data logging or parameter adjustments.
  • Data Retention: Offers a data retention period of over 200 years, ensuring the preservation of critical data over extensive periods.
  • Package: Available in the 8-pin MSOP package, which is ideal for space-constrained applications.

Applications:

The 25AA640A-I/MS is suitable for a variety of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Networking equipment
  • Home appliances
  • Consumer electronics

With its robust design, reliable data retention, and high-speed SPI interface, the 25AA640A-I/MS from Microchip Technology provides a versatile, low-power solution for your data storage needs. Whether for parameter storage, device configuration, or small data logging tasks, this EEPROM ensures data integrity and easy integration into your design.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 400 ns 8-SOIC
Need more? Email Us
ECAD model for 24LC014H-E/SN
Microchip Technology
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $2.6459
ECAD model for 24AA256UID-I/ST
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-MSOP
Need more? Email Us
ECAD model for 24FC04-I/MS
Microchip Technology
SPI Serial EEPROM Family, 8-bit, 10 MHz, 2.5 to 5.5V, -55°Cto 125°C, SOIC-8, RoHS
Lowest to $1.3296
ECAD model for 25LC256T-E/SN16KV18
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-MSOP
Lowest to $1.3457
ECAD model for 24FC64-I/MS
Microchip Technology
IC EEPROM 4KBIT I2C 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $1.8278
ECAD model for 24AA04H-I/ST
Microchip Technology
IC EEPROM 8KBIT SPI 1MHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8) SPI 1 MHz 8-SOIC
Need more? Email Us
ECAD model for 25AA080/SN
Microchip Technology
IC EEPROM 32KBIT I2C 8SOIC / EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for 24LC32AF-I/SN
Microchip Technology
IC EEPROM 64KBIT I2C SOT23-5 / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns SOT-23-5
Lowest to $0.9059
ECAD model for 24FC64T-I/OT

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.4574 $74.7444
13+ $10.2220 $132.8860
20+ $9.9025 $198.0500
27+ $9.5829 $258.7383
35+ $9.2635 $324.2225
47+ $8.3049 $390.3303
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,510 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention