Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 24FC04
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1035990-24FC04-I/MS
Ultra Librarian 3D Model Ultra Librarian 24FC04-I/MS CAD Model

Description

Product Overview: 24FC04-I/MS from Microchip Technology

The 24FC04-I/MS is a high-performance, 4-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable semiconductor manufacturer, Microchip Technology. This integrated circuit is specifically designed to add flexible data storage to your electronic designs, ensuring non-volatile memory retention across a wide range of applications.

Encased in an MSOP (Mini Small Outline Package), this EEPROM offers a compact footprint suitable for space-constrained applications while providing robust performance characteristics that meet the demands of modern electronic systems. Its I²C-compatible (2-wire) serial interface facilitates simple integration into existing designs, allowing for easy communication with most microcontrollers and processors.

Key features of the 24FC04-I/MS include:

  • Memory Size: 4 Kbits (512 x 8) of storage, capable of holding user-specific configuration data, device parameters, or small application logs.
  • Operating Voltage Range: 2.5V to 5.5V, making it versatile for both low and standard voltage applications.
  • Speed: Fast data transfer rates with support for I²C bus clock frequencies of up to 1 MHz, enabling quick data access and programming.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Write Protect: A hardware write-protect feature prevents accidental overwrites and data corruption, enhancing the reliability of the stored information.
  • Endurance: High reliability with a write endurance of 1 million cycles and a data retention period of over 200 years.
  • Packaging: Supplied in a RoHS-compliant MSOP package that is both environmentally friendly and suitable for automated assembly processes.

The 24FC04-I/MS is an ideal choice for applications requiring efficient and reliable non-volatile memory storage, such as in industrial controls, medical devices, smart cards, and portable consumer electronics. Its robust design and compatibility with the I²C bus standard make it a go-to solution for designers looking to enhance their systems with secure and persistent memory capabilities.

With Microchip's commitment to quality, the 24FC04-I/MS is a memory component that delivers both performance and peace of mind, ensuring that your product can store critical data safely and retrieve it efficiently whenever needed.

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-MSOP
Lowest to $1.3457
ECAD model for 24FC64-I/MS
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 400 ns 8-TSSOP
Need more? Email Us
ECAD model for 24AA044T-I/ST
Microchip Technology
Need more? Email Us
ECAD model for 24C02ATI/SN
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ECAD model for 24LC025-I/ST
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5295
ECAD model for 24AA02HT-I/OT
Microchip Technology
IC EEPROM 1MBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 1Mb (128K x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $5.0228
ECAD model for 24LC1026-E/SN
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-MSOP
Need more? Email Us
ECAD model for 24FC04-I/MS
Microchip Technology
I²C™ Serial EEPROM, 1.7 to 5.5V, 400 kHz, -40 to 85°C, SOIC-8, RoHS
Lowest to $0.7321
ECAD model for 24AA04T-I/SNB24
Microchip Technology
IC EEPROM 1KBIT I2C 8TSSOP / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 3.5 µs 8-TSSOP
Need more? Email Us
ECAD model for 24LC01BT-E/ST

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention