Microchip Technology's PIC16C54-XT/SO: A Robust 8-bit Microcontroller
The PIC16C54-XT/SO is a highly versatile and reliable 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact and power-efficient solution. This microcontroller is part of Microchip's extensive PIC family, known for their ease of use and robust performance in a wide range of applications.
Key Features
- Core: The PIC16C54-XT/SO operates on a high-performance RISC CPU with a 12-bit instruction set that enables quick learning and fast code execution.
- Memory: It comes with 512 words of program memory and 25 bytes of data RAM, suitable for handling simple control tasks.
- I/O Pins: The device offers 12 input/output pins, providing flexibility for interfacing with a variety of peripherals and other digital systems.
- Speed: With an operating speed of up to 20 MHz, this microcontroller can perform tasks efficiently, making it suitable for time-sensitive applications.
- Operating Voltage: It supports a wide operating voltage range from 4.0V to 5.5V, allowing for flexibility in power-sensitive designs.
- Temperature Range: The extended temperature range of -40°C to +85°C ensures reliable operation under extreme environmental conditions.
- Package: The PIC16C54-XT/SO is available in a compact 18-pin SOIC package, ideal for space-constrained applications.
Applications
The PIC16C54-XT/SO microcontroller is a perfect choice for a variety of applications, including but not limited to:
- Automotive systems
- Consumer electronics
- Industrial automation
- Home appliances
- Security systems
- Custom embedded systems
Why Choose PIC16C54-XT/SO?
Designers and engineers opt for the PIC16C54-XT/SO for its simplicity, efficiency, and the strong support ecosystem provided by Microchip Technology. The device's low power consumption and wide operating voltage make it an excellent choice for battery-operated and portable devices. Additionally, the extensive documentation, development tools, and community support surrounding the PIC series significantly reduce development time and cost.
Whether you're working on a simple control system or a complex embedded solution, the PIC16C54-XT/SO from Microchip Technology offers the performance, reliability, and adaptability you need to bring your project to life.