Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, Zero Cross
Load Current 250mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 800 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 6-SMD
Relay Type Relay
Win Source Part Number 1011096-CPC1972GSTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CPC1972
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CPC1972GSTR CAD Model

Description

CPC1972GSTR is a relay manufactured by IXYS.

  • Circuit: SPST-NO (1 Form A)
  • Load Current: 250mA
  • Voltage Load: 0 to 800V
  • Voltage Input: 1.2VDC
  • Package: 6-SMD with gull wing termination style
  • Usage: common-used part
  • Popularity: high
  • Supply and demand status: limited

You May Also Be Interested in

Panasonic
SSR RELAY SPST-NO 130MA 0-350V
Need more? Email Us
ECAD model for AQV210HLA
IXYS
SSR RELAY SPST-NO 100MA 0-800V / Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm), 6 Leads
Lowest to $22.6967
ECAD model for PLA172P
Toshiba Semiconductor and Storage
Measurement Instrumentation
Need more? Email Us
ECAD model for TLP598GA
NEC
8-PIN DIP, 250 V BREAK DOWN VOLTAGE, TRANSFER TYPE 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7122A-1C
Omron
SSR RELAY SPST-NO 300MA 0-50V / Solid State SPST-NO (1 Form A) 4-SMD (0.096", 2.45mm)
Need more? Email Us
ECAD model for G3VM-51UR(TR05)
Sharp Microelectronics
SSR RELAY SPST-NO 50MA 0-240V / Solid State SPST-NO (1 Form A)
Lowest to $0.9353
ECAD model for PR3BMF51NSLF
Panasonic
SSR RELAY SPST-NO 50MA 0-600V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $6.2214
ECAD model for AQV216H
Infineon Technologies
SSR RELAY SPST-NO 140MA 0-400V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $15.1060
ECAD model for PVU414S
California Eastern Labs
CURRENT LIMIT TYPE 6-PIN DIP, HIGH ISOLATION VOLTAGE 1-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7341CL-1A-E3

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7254 $51.7620
75+ $1.4157 $106.1775
110+ $1.3715 $150.8650
155+ $1.3272 $205.7160
195+ $1.2830 $250.1850
265+ $1.1503 $304.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention