Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface SPI
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25AA080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 25AA080SN,25AA080/SN-NDR
Standard Package 100
Win Source Part Number 1002391-25AA080/SN
Ultra Librarian 3D Model Ultra Librarian 25AA080/SN CAD Model

Description

The 25AA080/SN from Microchip Technology is a robust and reliable 8-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device, designed to provide a convenient and efficient non-volatile data storage solution. This particular EEPROM comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for a wide range of applications in modern electronic systems.

Key Features

  • Memory Size: The device offers 8 Kbits of memory, organized as 1024 x 8, allowing for efficient storage of configuration parameters, serial numbers, calibration data, and more.
  • Interface: It utilizes the industry-standard Serial Peripheral Interface (SPI) bus, ensuring easy integration with microcontrollers and other digital systems.
  • Operating Voltage Range: The 25AA080/SN operates across a broad voltage range from 1.8V to 5.5V, accommodating various power supply levels and ensuring compatibility with both low-power and standard operations.
  • Write Protection: It features hardware write-protection mechanisms, including a write-protect pin and write-disable instructions for both the entire array or just specific blocks, safeguarding your data against inadvertent changes.
  • Temperature Range: This device is designed to perform reliably over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Endurance: The EEPROM is rated for a high endurance of over 1 million erase/write cycles, ensuring data reliability and a long operational lifespan.
  • Data Retention: It offers a data retention period of over 100 years, providing a stable and persistent storage solution for applications that require long-term data integrity.

Applications

The versatility of the 25AA080/SN makes it ideal for a variety of applications, including but not limited to:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Medical devices
  • Networking equipment

With its robust feature set and proven reliability, the Microchip Technology 25AA080/SN EEPROM is a superior choice for designers seeking a high-quality, cost-effective data storage solution.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for 24C02A-ISN
Microchip Technology
IC EEPROM 256KBIT SPI 8SOIJ / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-SOIJ
Lowest to $9.5053
ECAD model for 25LC256T-E/SM
Microchip Technology
IC EEPROM 64KBIT SPI 10MHZ 8DIP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-PDIP
Lowest to $1.4293
ECAD model for 25AA640A-I/P
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ECAD model for 24LC025-I/ST
Microchip Technology
SPI Serial EEPROM Family, 8-bit, 10 MHz, 2.5 to 5.5V, -55°Cto 125°C, SOIC-8, RoHS
Lowest to $1.3296
ECAD model for 25LC256T-E/SN16KV18
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-MSOP
Lowest to $1.3457
ECAD model for 24FC64-I/MS
Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8) SPI 10 MHz 8-SOIC
Lowest to $5.9091
ECAD model for 25AA080C-I/SN
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 400 ns 8-SOIC
Need more? Email Us
ECAD model for 24LC014H-E/SN
Microchip Technology
IC EEPROM 64KBIT I2C SOT23-5 / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns SOT-23-5
Lowest to $0.9059
ECAD model for 24FC64T-I/OT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention