EN
  • EN
  • DE

DS3164

Part No DS3164
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC PHY TRANSCEIVER 400PBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Programmable Not Verified
Type PHY Transceiver
Applications Testing Equipment
Mounting Type Surface Mount
Package / Case 400-BBGA
Supplier Device Package 400-PBGA (27x27)
Base Product Number DS3164
Standard Package 1 pcs
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 869563-DS3164
Ultra Librarian 3D Model Ultra Librarian DS3164 CAD Model

Description

Maxim Integrated DS3164 Quad T1/E1/J1 Transceiver

The Maxim Integrated DS3164 is a highly integrated, quad T1/E1/J1 transceiver designed to meet the demanding requirements of communications applications. This versatile chip offers a complete interface solution for T1, E1, and J1 digital telecommunication lines, making it an ideal choice for a wide range of applications, including wireless base stations, digital loop carriers, multiplexers, and routers.

The DS3164 incorporates four independent transceiver channels, each capable of operating in T1, E1, or J1 modes. This flexibility allows system designers to create scalable and cost-effective solutions that can adapt to various international telecom standards. Each channel includes a transmitter and receiver with independent elastic stores, which ensures jitter attenuation and synchronization of data streams.

One of the key features of the DS3164 is its ability to support both long-haul and short-haul line interfaces, thanks to its programmable line build-out (LBO) and receiver equalization. This ensures reliable data transmission over a variety of cable types and distances. Additionally, the transceiver supports advanced diagnostics and loopback capabilities, aiding in system testing and maintenance.

The device's small footprint is achieved through the use of a compact 100-pin TQFP (Thin Quad Flat Package), which reduces board space and simplifies layout. The DS3164 operates from a single 3.3V power supply, with optional 5V tolerant I/Os, providing ease of integration into existing and new designs.

With its integrated line interface units (LIUs), framer interface, and JTAG boundary scan support, the Maxim Integrated DS3164 offers a high level of integration that minimizes external component requirements and reduces overall system costs. The transceiver's robust feature set, combined with Maxim Integrated's reputation for quality and reliability, makes the DS3164 an excellent choice for engineers looking to develop high-performance telecommunications equipment.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the DS3164 datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $382.3835 $382.3835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
In Stock: 34 pieces Factory Stock: 34 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess