EN
  • EN
  • DE

24LC00/P

Part No 24LC00/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128BIT 400KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128b (16 x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 4ms
Access Time 3500ns
Memory Interface I2C
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 761921-24LC00/P
Popularity Medium
Supply and Demand Status Limited
Family Name 24LC00
Introduction Date December 13, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 24LC00/P CAD Model

Description

Microchip Technology's 24LC00/P Serial EEPROM

The 24LC00/P is a pioneering EEPROM (Electrically Erasable Programmable Read-Only Memory) product from the renowned Microchip Technology, designed to provide a flexible and reliable non-volatile memory solution for a wide range of applications. This small, yet powerful, integrated circuit offers a storage capacity of 128 bits and is an ideal choice for applications where a minimal amount of data storage is required.

Key Features

  • Storage Capacity: The device offers a modest 128 bits of memory, ensuring that small data elements can be stored effectively.
  • Communication Interface: It utilizes the standard I²C (Inter-Integrated Circuit) serial interface for communication, facilitating easy integration with most microcontrollers and processors.
  • Operating Voltage: The 24LC00/P operates at a voltage range of 2.5V to 5.5V, making it versatile for both low and standard voltage applications.
  • Package: It is available in a PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing a robust mechanical and electrical connection.
  • Write Cycle Time: With a maximum write cycle time of 3 ms, it allows for quick data updates and minimal delay in write operations.
  • Endurance: The EEPROM is rated for a minimum of 1 million write cycles, ensuring a long operational lifespan.
  • Data Retention: It boasts a data retention period of over 200 years, offering a reliable storage solution over an extended period.

Applications

The 24LC00/P is suitable for various applications where a small amount of data storage is necessary. It is commonly used in:

  • Device identification and serialization
  • Configuration settings and calibration data storage
  • Small footprint applications where space is at a premium
  • Consumer electronics, medical devices, and industrial automation systems

Microchip's commitment to quality and reliability is evident in the 24LC00/P EEPROM, making it a smart choice for designers and engineers looking for a compact, durable, and easy-to-use memory solution. Its simple interface, coupled with Microchip's support and resources, ensures a seamless integration into various designs and applications.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess