Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (2x3)
Win Source Part Number 122919-24AA64T-I/MC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA64T-I/MC CAD Model

Description

Product Overview: 24AA64T-I/MC from Microchip Technology

The 24AA64T-I/MC is a 64Kb I2C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for flexible and robust data storage in a wide range of electronic applications. This memory component is ideal for advanced, sophisticated systems that require a reliable non-volatile memory to store configuration data, calibration information, or device identity.

The 24AA64T-I/MC operates in the standard I2C fast mode, with a data transfer rate of up to 400 kHz, and comes in an 8-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for surface-mount technology. It is specified for a wide temperature range of -40°C to +85°C, making it a perfect choice for industrial and automotive applications where operating conditions can be harsh.

Key Features

  • Memory Size: 64 Kbit (8,192 x 8)
  • Interface: I2C (2-wire serial interface)
  • Speed: Supports 100 kHz and 400 kHz I2C communication speeds
  • Supply Voltage: Operating voltage range from 1.7V to 5.5V
  • Package: 8-pin TSSOP
  • Temperature Range: Industrial grade (-40°C to +85°C)
  • Write Protect: Software write protection for the entire memory

Applications

The 24AA64T-I/MC EEPROM is versatile and can be used in a variety of applications. It is particularly useful in:

  • Industrial and automotive electronics where long-term data retention is crucial
  • Smart cards and identification systems
  • Consumer electronics, such as personal media players and gaming devices
  • Networking equipment, including routers and switches
  • Medical devices that require calibration and storage of critical data

With its robust design and reliable data retention capabilities, the 24AA64T-I/MC from Microchip Technology is a superior choice for designers and engineers seeking a high-quality, durable EEPROM solution. Its compatibility with the I2C bus protocol ensures easy integration into most microcontroller-based systems, simplifying the design process and reducing time to market for a wide array of electronic products.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ECAD model for NM93CS06M
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for FM93CS66N
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C56EN
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for FT24C04A-USR-B
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.1171
ECAD model for NV24C04MUW3VLTBG
Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us
ECAD model for ZD24C64A-SSGMB
ON Semiconductor
EEPROM (8kx8) 64K 5V 90ns
Need more? Email Us
ECAD model for CAT28C64BH1390
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0703
ECAD model for FT24C32A-ELR-T
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.5328
ECAD model for NV24C128MUW3VTBG

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6395 $57.3825
75+ $1.3453 $100.8975
120+ $1.3032 $156.3840
160+ $1.2612 $201.7920
210+ $1.2191 $256.0110
275+ $1.0930 $300.5750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,268 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention