EN
  • EN
  • DE

STM8S105K4B6

Part No STM8S105K4B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32SDIP  /  STM8 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8S
Package Tube
Product Status Obsolete
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.95V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 32-SDIP (0.400", 10.16mm)
Supplier Device Package 32-SDIP
Base Product Number STM8
Other Names 497-STM8S105K4B6,STM8S105K4B6
Standard Package 960
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262027-STM8S105K4B6
Ultra Librarian 3D Model Ultra Librarian STM8S105K4B6 CAD Model

Description

The STM8S105K4B6 is a high-performance microcontroller from STMicroelectronics, designed to offer a cost-effective solution for a wide range of applications. This device is part of the STM8S series, which is renowned for its robust architecture, enhanced peripherals, and low power consumption.

Key Features

  • Core: The STM8S105K4B6 is built around the high-performance 8-bit STM8 core, operating at up to 16 MHz frequencies. This core provides the computational power needed for complex tasks and real-time processing.
  • Memory: It comes with 16 Kbytes of Flash program memory, which is more than ample for many applications, along with 2 Kbytes of RAM and 1 Kbyte of EEPROM for data storage.
  • Advanced Peripherals: The microcontroller includes a variety of peripherals, including 27 I/O pins, an advanced control timer, two general-purpose timers, an SPI interface, an I2C interface, and a UART for serial communication.
  • ADC: An integrated 10-bit analog-to-digital converter with up to five channels allows the microcontroller to interface with analog sensors and devices.
  • Robust Design: The STM8S105K4B6 is designed with a high level of integration to withstand harsh environments. It operates within a temperature range of -40°C to 85°C and includes features such as low voltage reset and an in-application programming (IAP) capability.
  • Development Support: STMicroelectronics provides extensive support for development, including software libraries, development kits, and the ST Visual Develop (STVD) integrated development environment.

Applications

The versatility of the STM8S105K4B6 makes it suitable for a broad range of applications. It is commonly used in automotive and industrial control systems, consumer electronics, power management systems, and touch-sensing applications. Its robust feature set also makes it ideal for smart sensors, lighting systems, and battery management.

Conclusion

The STM8S105K4B6 microcontroller by STMicroelectronics is an excellent choice for designers looking for a balance between performance, features, and cost. With its rich set of peripherals, efficient core, and robust design, it stands as a versatile component for a multitude of embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6790 $50.9010
46+ $2.1981 $101.1126
71+ $2.1294 $151.1874
98+ $2.0608 $201.9584
126+ $1.9921 $251.0046
168+ $1.7860 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,022 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess