EN
  • EN
  • DE

DS1318

Part No DS1318
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC ELAPSED CNT PAR 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Elapsed Time Counter
Features Alarm, Square Wave Output
Time Format Binary
Date Format Binary
Interface Parallel
Voltage - Supply 3V ~ 3.6V
Voltage - Supply, Battery 1.6V ~ 3.7V
Current - Timekeeping (Max) 150µA @ 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number DS1318
Standard Package 62 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586110-DS1318
Ultra Librarian 3D Model Ultra Librarian DS1318 CAD Model

Description

The DS1318 Elapsed Time Counter from Maxim Integrated is a state-of-the-art, high-precision electronic device designed to accurately measure and record the passage of time. This component is ideal for a wide range of applications, including industrial systems, telecommunications, and consumer electronics, where tracking time intervals is crucial.

Key Features

  • High Accuracy: The DS1318 ensures precise timekeeping, allowing for reliable measurement of elapsed time.
  • Non-Volatile Memory: Equipped with a non-volatile EEPROM, the DS1318 maintains data integrity even without power, ensuring that time counting is not lost during power outages.
  • Low Power Consumption: Designed for efficiency, this device operates with minimal power, making it suitable for battery-powered applications.
  • Wide Operating Range: The DS1318 functions across a broad temperature range, ensuring consistent performance in various environments.
  • Serial Interface: The inclusion of a serial interface facilitates easy integration with microcontrollers and other digital systems.

Applications

The versatility of the DS1318 makes it an excellent choice for multiple applications, such as:

  • Warranty Service and Lease Management
  • System Runtime Logging
  • Industrial Equipment Monitoring
  • Network Infrastructure Timing
  • Usage Metering for Rental Equipment

Technical Specifications

Parameter Value Timekeeping Accuracy ±1 minute/month at 25°C Operating Voltage 2.0V to 5.5V Operating Temperature -40°C to +85°C Memory Type EEPROM Interface Type Serial (SPI, 3-Wire)

For further information, detailed datasheets, and support, visit the Maxim Integrated official website or contact your local Maxim Integrated distributor.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3370 $60.7180
33+ $3.5586 $117.4338
51+ $3.4477 $175.8327
70+ $3.3368 $233.5760
90+ $3.2248 $290.2320
120+ $2.8921 $347.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess