Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number 58019
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263021-SY58019UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58019UMG CAD Model

Description

The SY58019UMG by Microchip Technology is a high-speed, fully differential CML buffer/translator designed to meet the rigorous demands of today's fast-paced communications infrastructure. This component is a part of Microchip's Precision Edge® product line, which is renowned for delivering exceptional signal integrity and performance.

The SY58019UMG offers a maximum data rate of up to 12.5 Gbps, making it an ideal solution for applications requiring ultra-fast data transmission, such as backplane interconnects, base stations, network routers, and switches. With a differential input that includes Microchip's unique, 3-pin input termination architecture, it allows users to interface to any differential signal (CML, LVPECL, LVDS) without any level-shifting or termination resistor networks in the signal path.

The device operates from a 2.5V ±5% core supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). Its design focuses on minimizing jitter and signal skew, which is critical for maintaining signal fidelity over high-speed data paths. The SY58019UMG's outputs are 800mV, 100K CML levels, providing compatibility with a wide range of high-speed interfaces.

In addition to its performance features, the SY58019UMG is housed in a space-saving 3x3 mm 16-pin QFN package, making it a compact choice for densely packed circuit boards. This product also includes fail-safe input protection, ensuring that the device remains in a known state during power-up and power-down sequences.

Key features of the SY58019UMG include:

  • Up to 12.5 Gbps data rate
  • 3-pin input termination architecture
  • 2.5V power supply operation
  • 800mV CML output levels
  • Industrial temperature range support
  • 3x3 mm 16-pin QFN package
  • Fail-safe input protection

Whether you're designing high-speed communication systems or integrating into existing infrastructure, the SY58019UMG offers the speed, reliability, and flexibility needed to keep data moving quickly and accurately.

You May Also Be Interested in

ON Semiconductor
3-to-8 Decoder/Demultiplexer | DECODER/DEMUX 3-TO-8 16DIP
Need more? Email Us
ECAD model for 74VHC138N
IDT, Integrated Device Technology Inc
Lowest to $1.4022
ECAD model for IDTQS3384QG8
Texas Instruments
LOW-VOLTAGE 20-BIT FET BUS SWITCH
Lowest to $3.0605
ECAD model for SN74CBTLV16210DLR
IDT, Integrated Device Technology Inc
3.3 VOLT TIME SLOT INTERCHANGE DIGITAL SWITCH 16,384 X 16,384
Need more? Email Us
ECAD model for IDT72V71660DR
Texas Instruments
Lowest to $0.5906
ECAD model for 74CBTLV3384DGVR
Pericom
3.3V, Low Capacitance 12-Bit to 24-Bit Mux/DeMux NanoSwitch
Lowest to $1.8278
ECAD model for PI3B16226B
Microchip Technology
IC MULTIPLEXER 1 X 2:1 28PLCC / Multiplexer 1 x 2:1 28-PLCC (11.48x11.48)
Lowest to $71.1993
ECAD model for SY100E157JI
Diodes Incorporated
IC MULTIPLEXER 2 X 1:2 8MSOP
Lowest to $1.0926
ECAD model for PI4MSD5V9540BUEX
Texas Instruments
DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS | IC DUAL 2-4 DECOD/DEMUX 16-SOIC
Lowest to $0.2765
ECAD model for SN74LV139AD

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1588 $52.6352
10+ $10.7969 $107.9690
15+ $10.4595 $156.8925
20+ $10.1221 $202.4420
26+ $9.7847 $254.4022
35+ $8.7725 $307.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 925 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention