Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kbit
Memory Organization 256 x 8 x 4
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24AA08
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854712-24AA08-I/ST
Ultra Librarian 3D Model Ultra Librarian 24AA08-I/ST CAD Model

Description

Product Overview: 24AA08-I/ST

The 24AA08-I/ST is a high-performance 8-Kb I2C-compatible serial EEPROM device from the renowned manufacturer, Microchip Technology. Designed for a wide range of applications, this EEPROM provides efficient non-volatile data storage. It can be used in a variety of settings, including consumer electronics, automotive, industrial control systems, and medical devices.

Key Features

  • Memory Size: 8-Kb (8,192 bits)
  • Data Bus Width: 8 bits
  • Interface Type: I2C (2-Wire)
  • Minimum Operating Temperature: -40°C
  • Maximum Operating Temperature: +85°C
  • Mounting Type: Surface Mount
  • Package/Case: TSSOP-8
  • Organization: 1K x 8
  • Write Cycle Time: 5 ms (max)
  • Supply Voltage Range: 1.7V to 5.5V
  • Low-power consumption
  • ESD Protection: 4,000V (min)
  • More than 1 million erase/write cycles
  • Data retention for over 200 years

Product Applications

The 24AA08-I/ST EEPROM is ideal for applications that require data storage that must be preserved during power loss. It is commonly used in:

  • Smart cards
  • Portable devices
  • Medical devices
  • Industrial and automotive applications
  • Networking systems

Reliability and Quality

Microchip Technology is known for its commitment to quality, and the 24AA08-I/ST is no exception. It is designed to meet the stringent requirements of the industrial temperature range and provides a reliable solution for data storage needs. With its robust design and proven technology, the 24AA08-I/ST ensures a long operational life and stable performance across various environments and applications.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PAR 54TSOP II / SRAM - Dual Port, Asynchronous Memory IC 16Mbit Parallel 10 ns 54-TSOP II
Lowest to $50.8025
ECAD model for IS61WV102416FBLL-10T2LI
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SO
Lowest to $0.7387
ECAD model for M95160-DRMN8TP/K
Rohm Semiconductor
IC EEPROM 256KBIT I2C 8VSON
Lowest to $16.3741
ECAD model for BR24H256NUX-5ACTR
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 84TWBGA / SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)
Lowest to $2.1690
ECAD model for IS46DR16640C-3DBLA1
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
Lowest to $7.2072
ECAD model for 24AA01-I/MS
Macronix
IC FLASH 32MBIT SPI/QUAD 8SOP
Lowest to $1.9559
ECAD model for MX25R3235FM2IL0
Rohm Semiconductor
IC EEPROM 128KBIT I2C 8VSON
Need more? Email Us
ECAD model for BR24H128NUX-5ACTR
Micron Technology Inc.
IC FLASH 8MBIT SPI 75MHZ 8VDFPN
Need more? Email Us
ECAD model for M45PE80-VMP6
STMicroelectronics
IC EEPROM 512KBIT SPI 8TSSOP
Lowest to $3.7172
ECAD model for M95512-DWDW4TP/K

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9289 $51.0895
135+ $0.7622 $102.8970
205+ $0.7384 $151.3720
280+ $0.7146 $200.0880
365+ $0.6907 $252.1055
485+ $0.6193 $300.3605
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention