Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type with Voltage Reference
Output Type CMOS, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5V
Current - Output 0.015mA at 5V
Current - Quiescent (Maximum) 6μA
CMRR, PSRR 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number MAX933
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 707371-MAX933EPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX933EPA+ CAD Model

Description

Product Overview: MAX933EPA+ from Maxim Integrated

The MAX933EPA+ is a high-performance, quad voltage comparator designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision comparator is engineered to facilitate rapid and accurate voltage level comparisons, which are crucial in a wide array of electronic applications, such as threshold detection, signal processing, and control systems.

Encased in an 8-pin DIP package, the MAX933EPA+ is characterized by its low power consumption and stable operation over a wide supply voltage range of 2.5V to 5.5V. This makes it an ideal choice for battery-operated devices and portable equipment where power efficiency is of paramount importance.

The device boasts a fast propagation delay of typically 210ns, ensuring quick response times in critical applications where speed is a key requirement. This feature, combined with its low input bias current and high input impedance, makes the MAX933EPA+ highly suitable for interfacing with high-impedance sources.

One of the standout attributes of the MAX933EPA+ is its integrated hysteresis, which significantly enhances noise immunity and prevents false triggering, a common challenge in comparator circuits. This hysteresis also allows for a cleaner and more stable output, reducing the need for external filtering components.

The MAX933EPA+ is designed to operate over the extended industrial temperature range of -40°C to +85°C, ensuring reliability and consistent performance in harsh environmental conditions. Its robustness is further underscored by Maxim Integrated's commitment to high-quality manufacturing standards.

With its combination of low power, high speed, and precision, the MAX933EPA+ is an excellent choice for designers looking to implement reliable voltage comparison functions in their circuits. Whether it's for monitoring battery levels, creating window comparators, or generating accurate timing pulses, the MAX933EPA+ brings efficiency, accuracy, and dependability to the table.

For more detailed specifications and application support, users are encouraged to consult the datasheet and technical resources provided by Maxim Integrated.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7232FVM-TR
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842HYMT-T5
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1180
ECAD model for LM393ADE4

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention