Products specifications Report Issue?

Categories Switches
Manufacturer Citizen
Packaging Reel
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating at Voltage 0.02A at 12VDC
Actuator Type Rectangular Button
Mounting Style SMT, Right Angle
Actuator Length, Right Angle 1.35mm
Actuator Orientation Side Actuated
Termination Style SMD (SMT) Tab
Outline 5.35mm x 2.85mm
Illumination Non-Illuminated
Operating Force 160gf
Switch Travel 0.20mm
Mechanical Life 100,000 Cycles
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1204567-LS12P2E-T
Manufacturer Homepage ce.citizen.co.jp/e/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LS12P2E-T CAD Model

Description

The Citizen LS12P2E-T is a SPST-NO rectangular button switch.

  • Switch Type: SPST-NO
  • Actuator Shape: rectangular button
  • Switch Travel: 0.20mm
  • Operating Force: 160gf
  • Actuator Orientation: side actuated
  • Outline Dimensions: 5.35mm x 2.85mm
  • Supply and Demand Status: balanced
  • Manufacturer: Citizen
  • Manufacturer Homepage: ce.citizen.co.jp/e/index.html
  • Win Source Part Number: 1204567-LS12P2E-T

You May Also Be Interested in

E-SWITCH
SWITCH TACT SPST-NO 0.025A 50V
Need more? Email Us
ECAD model for 320.02E11.08BLU
NKK Switches
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
ECAD model for JF15RP1DC
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
ECAD model for B3F-4155
Panasonic
Switch Tactile N.O. SPST Button J-Bend 0.02A 15VDC 1.6N SMD Embossed T/R
Need more? Email Us
ECAD model for EVQP8203M
NKK Switches
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
ECAD model for JB15KP-BH
NKK Switches
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
ECAD model for JF15RP3FF
Panasonic
SWITCH TACTILE SPDT 0.02A 15V / Tactile Switch SPST-NO x 2 Top Actuated Surface Mount
Lowest to $0.5485
ECAD model for EVP-AHAD6A
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
ECAD model for B3W-9010-RB2N
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
ECAD model for B3W-9002-HG2N

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1687 $50.6100
725+ $0.1384 $100.3400
1,120+ $0.1341 $150.1920
1,545+ $0.1297 $200.3865
1,995+ $0.1254 $250.1730
2,670+ $0.1125 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 44,000 pieces
MOQ: 300 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention