EN
  • EN
  • DE

ST92F120JV9Q7

Part No ST92F120JV9Q7
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8/16-BIT FLASH MCU FAMILY WITH RAM, EEPROM AND J1850 BLPD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260482-ST92F120JV9Q7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST92F120JV9Q7 CAD Model

Description

ST92F120JV9Q7 - A High-Performance Microcontroller from STMicroelectronics

The ST92F120JV9Q7 is a robust and versatile microcontroller designed by STMicroelectronics, tailored for demanding applications that require high levels of performance and reliability. This product is part of the ST9 family of microcontrollers, which are well-known for their advanced features and integration capabilities.

Key Features

  • Advanced Core: At the heart of the ST92F120JV9Q7 is a high-performance 8/16-bit ST9+ core, capable of executing instructions efficiently, making it suitable for a wide range of applications.
  • Memory Capacity: The device comes equipped with 120KB of Flash program memory and 4KB of RAM, providing ample space for complex software routines and data buffering.
  • Enhanced I/O Capabilities: A rich set of input/output ports, including multiplexed I/O lines with interrupt capability, enables flexible interfacing with peripheral devices.
  • Robust Peripherals: Integrated peripherals such as timers, watchdog, UART, SPI, and CAN interface, add to the microcontroller's functionality, allowing for easy integration into various systems without the need for additional components.
  • On-chip Oscillator: An integrated oscillator with an external quartz or resonator ensures precise timing for critical applications.
  • Power Management: The ST92F120JV9Q7 includes power-saving modes such as HALT and WAIT, which are essential for power-sensitive applications.

Applications

The versatility of the ST92F120JV9Q7 makes it ideal for a multitude of applications, including but not limited to automotive control systems, industrial automation, robotics, and embedded control systems. Its robust set of features and peripherals supports complex tasks requiring reliable communication, precise timing, and efficient power management.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ST92F120JV9Q7 is designed to meet the stringent requirements of the industrial and automotive markets, ensuring operation under extreme conditions and long-term reliability. With its advanced features and proven performance, the ST92F120JV9Q7 is a smart choice for developers looking to create sophisticated and durable systems.

For detailed technical specifications, application notes, and support resources, developers are encouraged to visit the STMicroelectronics website or contact their local STMicroelectronics sales office.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess