Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 7 V ~ 20 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 1A
Rise / Fall Time (Typ) 30ns, 25ns
Operating Temperature Range 0°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1275903-UC3715NG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3715
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC3715NG4 CAD Model

Description

The UC3715NG4 from Texas Instruments is a robust and versatile complementary power driver that is designed to cater to a wide range of applications requiring efficient power management and precise control. This integrated circuit is part of the UCx715 family and is engineered to enhance the performance of power MOSFETs and IGBTs with high-speed operation and protection features.

Key Features

  • High Current Drive Capability: The UC3715NG4 can deliver high current outputs, with sourcing and sinking capabilities that are essential for driving power transistors effectively.
  • Dual Outputs: It features complementary outputs that provide the necessary signals to control both the upper and lower MOSFETs in a half-bridge configuration, ensuring efficient switching and reduced power loss.
  • Under-Voltage Lockout (UVLO): With built-in UVLO, the device ensures that the power transistors are operated only when the supply voltage is within the specified range, preventing malfunction due to low voltage conditions.
  • Thermal Shutdown: The thermal shutdown feature protects the device from damage due to overheating, enhancing the reliability and longevity of the application.
  • Wide Operating Range: The UC3715NG4 operates over a wide range of temperatures and supply voltages, making it suitable for various industrial and commercial environments.

Applications

The versatility of the UC3715NG4 makes it an ideal choice for numerous applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Motor Control Systems
  • DC to DC Converters
  • Class D Amplifiers
  • Power Inverters

Package and Quality

The UC3715NG4 comes in a PDIP-8 (Plastic Dual In-line Package) that is designed for through-hole mounting, which is suitable for prototyping and production in a wide range of circuit board designs. Texas Instruments ensures that its products meet high-quality standards, and the UC3715NG4 is no exception, providing reliable performance for critical power management applications.

You May Also Be Interested in

Analog Devices Inc.
High Speed, Dual, 2 A MOSFET Driver | IC MOSFET DVR 2A DL HS 8SOIC
Need more? Email Us
ECAD model for ADP3629ARZ-R7
Infineon Technologies
3-PHASE BRIDGE DRIVER | IC DRIVER BRIDGE 3-PHASE 28-SOIC
Lowest to $1.9585
ECAD model for IR2135S
Infineon Technologies
3-PHASE BRIDGE DRIVER | IC DRIVER BRIDGE 3-PHASE 28-SOIC
Lowest to $9.1591
ECAD model for IR2132S
IXYS
14-Ampere Low-Side Ultrafast MOSFET Drivers | 14A 8SOIC EXP MTL NON INV W/ENAB
Lowest to $6.1266
ECAD model for IXDD614SI
Microchip Technology
1A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 1A HS INV 8DIP
Lowest to $1.5944
ECAD model for TC1411CPA
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Need more? Email Us
ECAD model for IXDN602SITR
IXYS
4-Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 4A DIFF 8-SOIC
Lowest to $1.5445
ECAD model for IXDF604SIA
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8SOIC
Lowest to $0.5907
ECAD model for UCC27201ADR
Infineon Technologies
HALF-BRIDGE DRIVER | IC DRIVER HALFBRIDGE 600V 14SOIC
Lowest to $1.6931
ECAD model for IR21834STR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention