Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 330258-SN28784N
Ultra Librarian 3D Model Ultra Librarian SN28784N CAD Model

Description

Product SN28784N is a high-quality, durable, and versatile integrated circuit (IC) manufactured by Texas Instruments, a leading global semiconductor company.

  • Features: Advanced features for improved functionality and enhanced operations
  • Components: Transistors, resistors, and capacitors
  • Operation: High-speed operation, low power consumption, and excellent noise immunity
  • Size: Compact
  • Thermal Performance: Superior
  • Compatibility: Compatible with a wide range of voltages and frequencies
  • Documentation: Comprehensive datasheets and application notes
  • Quality Standards: Stringent

You May Also Be Interested in

Qorvo US Inc.
RF Front End 400-1100MHz NF 2.4 IP3-13dBm
Lowest to $64.2352
ECAD model for RF2418TR13
Broadcom Limited
200 MHz Knowledge-Based Network Processor IC
Need more? Email Us
ECAD model for NL6512DVH-200
Intersil
IC CROSSPOINT SWITCH 16-SOIC
Need more? Email Us
ECAD model for HA4344BCBZ
Broadcom Limited
266 MHz NL7000 Processor IC
Need more? Email Us
ECAD model for NL7128DFVH-266H
Microchip Technology
IC CODE HOPPING ENCODER 8-SOIC
Need more? Email Us
ECAD model for HCS301T/SN
Power Integrations
IC AUTOMATIC DISCHARGE 8SO
Lowest to $0.9780
ECAD model for CAP300DG
Microchip Technology
IC AUTHENTICATION CHIP
Lowest to $1.8023
ECAD model for ATECC608C-SSHDA-T
Microchip Technology
KEE LOQ Code Hopping Encoder
Lowest to $1.3135
ECAD model for HCS300T-I/SN
Analog Devices Inc.
IC RF DAC 144BGA
Need more? Email Us
ECAD model for AD9173BBPZRL

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention