EN
  • EN
  • DE

1N821UR-1

Part No 1N821UR-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 500MW DO213AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series -
Package Bulk
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 3 V
Temperature Range - Operating -55°C ~ 175°C
Mounting Type Surface Mount
Package / Case DO-213AA (Glass)
Supplier Device Package DO-213AA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1377382-1N821UR-1
Ultra Librarian 3D Model Ultra Librarian 1N821UR-1 CAD Model

Description

The 1N821UR-1 is a precision temperature-compensated voltage reference from Microchip Technology. This high-performance component is designed to offer a stable voltage reference over a wide range of environmental conditions, making it an ideal choice for critical and demanding applications.

Key Features

  • Voltage Stability: The 1N821UR-1 provides a stable 6.2V output, with excellent temperature stability. This precision voltage reference is temperature-compensated, ensuring minimal voltage variation with temperature changes.
  • Low Dynamic Impedance: The dynamic impedance of the device is low, which allows it to maintain voltage stability under varying load conditions, ensuring reliable performance in a variety of circuits.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the 1N821UR-1 is built to the highest quality standards, offering exceptional reliability for mission-critical applications.
  • Hermetically Sealed: The device is hermetically sealed, providing excellent resistance to environmental factors such as moisture and dust, which contributes to its long-term stability and performance.
  • Military Standards: The 1N821UR-1 meets rigorous military standards for electronic components, making it suitable for use in defense and aerospace applications where durability and performance are paramount.

Applications

The 1N821UR-1 is versatile and can be used in a variety of applications, including:

  • Precision instrumentation
  • Analog-to-Digital and Digital-to-Analog converters
  • Industrial control systems
  • Military and aerospace electronics
  • High-precision power supplies

Technical Specifications

  • Nominal Voltage: 6.2V
  • Temperature Coefficient: Specified over a temperature range
  • Package Type: Hermetically sealed
  • Compliance: Meets military standards

With its combination of stability, reliability, and versatility, the 1N821UR-1 voltage reference from Microchip Technology is an essential component for designers and engineers who require the highest level of performance from their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5522 $58.2088
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1940 $201.4920
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess